location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Marvel Avengers Iron Man Flip FX Mask

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marvel Avengers
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marvel Avengers Iron Man Flip FX Mask
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E6502EU4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010993605941
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:18:50
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Marvel Avengers Iron Man Flip FX Mask
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Includes: Mask and instructions
  • - MASK LIGHT FX: Flip mask up to activate light effects similar to the interior view of Tony Stark’s high-tech helmet. Kids can imagine they are geared up for a classic Marvel Avengers-style battle as the indestructible Iron Man!
  • - FITS MOST APPRENTICE AVENGERS: With an adjustable strap, the Iron Man Flip FX Mask fits most head sizes. As long as your head isn’t as huge as Hulk’s or as tiny as Ant-Man’s, you can wear this mask
  • - MOVIE-INSPIRED DESIGN: Inspired by the Avengers movie franchise, part of the Marvel Cinematic Universe, which includes movies like Avengers: Endgame, Captain Marvel, and Black Panther
  • - SUIT UP LIKE IRON MAN: Iron Man Flip FX Mask allows kids to imagine being Tony Stark and battling alongside fellow Avengers like Thor, Captain America, and Black Widow to defend the universe from Thanos and his Infinity Gauntlet
  • - LOOK OUT FOR OTHER AVENGERS: ENDGAME ROLE-PLAY GEAR: Look for other role-play gear inspired by the Avengers movies. Dress up as other Marvel characters or team up with friends to form an Avengers-style team of Super Heroes!
Long product name Marvel Avengers Iron Man Flip FX Mask :
The short editorial description of Marvel Avengers Iron Man Flip FX Mask

Marvel Avengers Iron Man Flip FX Mask
More>>>
Marvel Avengers Iron Man Flip FX Mask:
The official marketing text of Marvel Avengers Iron Man Flip FX Mask as supplied by the manufacturer

Suit up like Tony Stark! Lifting the face of this Iron Man Flip FX Mask activates lights to simulate the interior view of Stark's high-tech helmet. With 2 mask views, wearers can choose between flipping the mask up to deliver a witty one-liner, or closing it to focus on combat moves like Iron Man’s signature repulsor blast. The Iron Man Flip FX Mask is gear worthy of The Avengers' most tech-savvy Super Hero.

The design of this Iron Man mask is inspired by the Avengers movie franchise, part of the Marvel Cinematic Universe. Kids can imagine filling the role of the armored Avenger and fighting to defend the universe alongside fellow Marvel Super Heroes like Spider-Man, Captain America, Hulk, and Thor. Mask includes an adjustable strap to fit most apprentice Avengers.

Short summary description Marvel Avengers Iron Man Flip FX Mask:
This short summary of the Marvel Avengers Iron Man Flip FX Mask data-sheet is auto-generated and uses the product title and the first six key specs.

Marvel Avengers Iron Man Flip FX Mask, Child, Head mask, 5 yr(s)

Long summary description Marvel Avengers Iron Man Flip FX Mask:
This is an auto-generated long summary of Marvel Avengers Iron Man Flip FX Mask based on the first three specs of the first five spec groups.

Marvel Avengers Iron Man Flip FX Mask. Product type: Head mask, Recommended age group: Child, Recommended age (min): 5 yr(s)

Iron Man
Iron Man

When billionaire industrialist Tony Stark dons his sophisticated steel-mesh armor, he becomes a living high-tech weapon - the world's greatest fighting machine. Tony has primed his ultra modern creation for waging state of the art campaigns, attaining sonic flight, and defending the greater good! He is the Armored Avenger - driven by a heart that is part machine, but all hero! He is the INVINCIBLE IRON MAN!

Avengers
Avengers

They are Earth's Mightiest Heroes, formed to battle foes no single hero could withstand. THE AVENGERS are the most prestigious and powerful Super Hero team in the world, an ever-shifting assemblage of super-beings, adventurers and crime fighters devoted to protecting the planet from menaces beyond the scope of conventional authorities

Marvel
Marvel

Marvel Entertainment, LLC is one of the world's most prominent character-based entertainment companies, built on a proven library of more than 8,000 characters featured in a variety of media for over eighty years. Marvel utilizes its character franchises in entertainment, licensing, publishing, games, and digital media.

The story is currently unavailable. Please, contact us.
Features
Product type *
Head mask
Recommended age group *
Child
Product color
Multicolor
License
Marvel
Franchise
Avengers
Character
Iron Man
Suggested gender
Boy
Recommended age (min)
5 yr(s)
Certification
CE
Power
Battery type
AA
Power
Batteries required
Yes
Battery voltage
1.5 V
Number of batteries supported
1
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
7.99" (203 mm)
Package depth
4.49" (114 mm)
Package height
10.5" (267 mm)
Package weight
15.8 oz (448 g)
Country Distributor
United Kingdom 1 distributor(s)