location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco ASA 5520 IPS Edition hardware firewall 1U 0.45 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ASA 5520 IPS Edition
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ASA5520-AIP10-K8
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 15:28:26
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco ASA 5520 IPS Edition hardware firewall 1U 0.45 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1U Firewall throughput: 450 Mbit/s
  • - 648 BTU/h
  • - Wired
  • - 512 MB
Long product name Cisco ASA 5520 IPS Edition hardware firewall 1U 0.45 Gbit/s :
The short editorial description of Cisco ASA 5520 IPS Edition hardware firewall 1U 0.45 Gbit/s

ASA 5520 IPS Edition w/ AIP-SSM-10, 4 Gigabit Ethernet interfaces, 1 Fast Ethernet interface, DES license
More>>>
Short summary description Cisco ASA 5520 IPS Edition hardware firewall 1U 0.45 Gbit/s:
This short summary of the Cisco ASA 5520 IPS Edition hardware firewall 1U 0.45 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco ASA 5520 IPS Edition, 0.45 Gbit/s, 1 Gbit/s, 0.225 Gbit/s, 225 Mbit/s, 648 BTU/h, 60 dB

Long summary description Cisco ASA 5520 IPS Edition hardware firewall 1U 0.45 Gbit/s:
This is an auto-generated long summary of Cisco ASA 5520 IPS Edition hardware firewall 1U 0.45 Gbit/s based on the first three specs of the first five spec groups.

Cisco ASA 5520 IPS Edition. Firewall throughput: 0.45 Gbit/s, Maximum data transfer rate: 1 Gbit/s, VPN throughput: 0.225 Gbit/s. Heat dissipation: 648 BTU/h, Noise level: 60 dB, Certification: CE marking, FCC Part 15 Class A, AS/NZS CISPR22 Class A, VCCI Class A, EN55022 Class A, CISPR22.... Security algorithms: DES, VPN support: SSL, IPsec.. Supported network protocols: IPSec. Connectivity technology: Wired

Brand Image Article code product Stock Price from
Cisco

Cisco AIP-SSM-20 hardware firewall 0.5 Gbit/s
(show image)
ASA-SSM-AIP-20-K9 AIP-SSM-20 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco ASA 5520 UC Bundle hardware firewall 1U 0.45 Gbit/s
(show image)
ASA5520-UC-BUN-K9 ASA 5520 UC Bundle 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco ASA 5520 Anti-X Edition hardware firewall 1U 0.45 Gbit/s
(show image)
ASA5520-CSC20-K8 ASA 5520 Anti-X Edition 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco ASA 5510 hardware firewall 1U 0.3 Gbit/s
(show image)
ASA5510-AIP20SP-K8 ASA 5510 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco ASA 5510 hardware firewall 1U 0.3 Gbit/s
(show image)
ASA5510-AIP20SP-K9 ASA 5510 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco ASA 5520 IPS Edition hardware firewall 1U 0.45 Gbit/s
(show image)
ASA5520-AIP40-K9 ASA 5520 IPS Edition 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco ASA 5510 hardware firewall 1U 0.3 Gbit/s
(show image)
ASA5510-CSC10-K8 ASA 5510 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco ASA 5510 hardware firewall 1U 0.3 Gbit/s
(show image)
ASA5510-DC-K8 ASA 5510 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco ASA 5520 Firewall Edition hardware firewall 1U 0.45 Gbit/s
(show image)
ASA5520-DC-K8 ASA 5520 Firewall Edition 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco ASA 5520 IPS Edition hardware firewall 1U 0.45 Gbit/s
(show image)
ASA5520-AIP20-K8 ASA 5520 IPS Edition 0.00
(excl. VAT)
0 (incl. VAT)