Cisco logo

Cisco ASA 5520 UC Bundle hardware firewall 1U 0.45 Gbit/s

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32412
Info modified on:
20 Feb 2024, 15:28:04
Long product name Cisco ASA 5520 UC Bundle hardware firewall 1U 0.45 Gbit/s:

4x Gigabit Ethernet, 1x Fast Ethernet, up to 450 Mbps, 150VLANs, 512 MB RAM, 64 MB flash, 3DES/AES, w/ 1000 UC Proxy Sessions

Short summary description Cisco ASA 5520 UC Bundle hardware firewall 1U 0.45 Gbit/s:

Cisco ASA 5520 UC Bundle, 0.45 Gbit/s, 1 Gbit/s, 0.225 Gbit/s, 225 Mbit/s, 512 MB, 648 BTU/h

Long summary description Cisco ASA 5520 UC Bundle hardware firewall 1U 0.45 Gbit/s:

Cisco ASA 5520 UC Bundle. Firewall throughput: 0.45 Gbit/s, Maximum data transfer rate: 1 Gbit/s, VPN throughput: 0.225 Gbit/s. Internal memory: 512 MB, Heat dissipation: 648 BTU/h, Noise level: 60 dB. Security algorithms: 3DES, AES. Supported network protocols: IPSec. Connectivity technology: Wired

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.