location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Reflect REFPC-114 Everglade 14" Sleeve case Turquoise

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Reflect
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REFPC-114 Everglade
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3204228 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854247108 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Case Logic Reflect REFPC-114 Everglade 14" Sleeve case Turquoise
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slim design fits laptops up to 14"
  • - 6mm of dense memory foam provides cushion and protection
  • - Plush interior lining defends laptop from scratches
  • - Asymmetrical zipper opening makes it easy to quickly retrieve and return your laptop
  • - Slim-line design allows this case to be carried on its own or fit in your favorite bag
Guarantee: 25 years
Long product name Case Logic Reflect REFPC-114 Everglade 14" Sleeve case Turquoise :
The short editorial description of Case Logic Reflect REFPC-114 Everglade 14" Sleeve case Turquoise

Reflect 14" Laptop Sleeve, Everglade
More>>>
Case Logic Reflect REFPC-114 Everglade 14" Sleeve case Turquoise:
The official marketing text of Case Logic Reflect REFPC-114 Everglade 14" Sleeve case Turquoise as supplied by the manufacturer

Quality laptop sleeve constructed of memory foam provides first-class protection in a slim-line design.

Short summary description Case Logic Reflect REFPC-114 Everglade 14" Sleeve case Turquoise:
This short summary of the Case Logic Reflect REFPC-114 Everglade 14" Sleeve case Turquoise data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Reflect REFPC-114 Everglade, Sleeve case, 14", 9.17 oz (260 g)

Long summary description Case Logic Reflect REFPC-114 Everglade 14" Sleeve case Turquoise:
This is an auto-generated long summary of Case Logic Reflect REFPC-114 Everglade 14" Sleeve case Turquoise based on the first three specs of the first five spec groups.

Case Logic Reflect REFPC-114 Everglade. Case type: Sleeve case, Maximum screen size: 14". Weight: 9.17 oz (260 g). Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
14"
Case type *
Sleeve case
Material *
Polyester
Product main color *
Turquoise
Brand compatibility *
Any brand
Protection features
Scratch resistant
Quantity
1
Weight & dimensions
Width
14.8" (375 mm)
Weight & dimensions
Depth
1.18" (30 mm)
Height
10.6" (270 mm)
Weight
9.17 oz (260 g)
Notebook compartment dimensions (W x D x H)
13.7 x 0.984 x 9.57" (348 x 25 x 243 mm)
Package width
15" (380 mm)
Package depth
1.18" (30 mm)
Package height
10.8" (275 mm)
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
Case Logic Notion NOTIA-116 Black 15.6" Briefcase Case Logic Notion NOTIA-116 Black 15.6" Briefcase
(show image)
3204198 NOTIA-116 Black 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Notion NOTIA-114 Black 14" Briefcase Case Logic Notion NOTIA-114 Black 14" Briefcase
(show image)
3204196 NOTIA-114 Black 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Reflect REFPC-113 Graphite 13" Sleeve case Case Logic Reflect REFPC-113 Graphite 13" Sleeve case
(show image)
3204121 REFPC-113 Graphite 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Reflect REFPC-116 Dark Blue 15.6" Sleeve case Case Logic Reflect REFPC-116 Dark Blue 15.6" Sleeve case
(show image)
3203948 REFPC-116 Dark Blue 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Reflect REFPC-114 Black 14" Sleeve case Case Logic Reflect REFPC-114 Black 14" Sleeve case
(show image)
3203947 REFPC-114 Black 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Reflect REFPC-114 Dark Blue 14" Sleeve case Case Logic Reflect REFPC-114 Dark Blue 14" Sleeve case
(show image)
3203961 REFPC-114 Dark Blue 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Reflect REFPC-114 Pop Rock 14" Sleeve case Red Case Logic Reflect REFPC-114 Pop Rock 14" Sleeve case Red
(show image)
3203960 REFPC-114 Pop Rock 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Reflect REFPC-113 Dark Blue 13" Sleeve case Case Logic Reflect REFPC-113 Dark Blue 13" Sleeve case
(show image)
3203959 REFPC-113 Dark Blue 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Reflect REFPC-113 Pop Rock 13" Sleeve case Red Case Logic Reflect REFPC-113 Pop Rock 13" Sleeve case Red
(show image)
3203957 REFPC-113 Pop Rock 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)