location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Reflect REFPC-114 Pop Rock 14" Sleeve case Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Reflect
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REFPC-114 Pop Rock
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3203960 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854244374 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:33
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Case Logic Reflect REFPC-114 Pop Rock 14" Sleeve case Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case 14" Red
  • - Polyester
  • - 9.17 oz (260 g)
Guarantee: 25 Years
Long product name Case Logic Reflect REFPC-114 Pop Rock 14" Sleeve case Red :
The short editorial description of Case Logic Reflect REFPC-114 Pop Rock 14" Sleeve case Red

Reflect 14" Laptop Sleeve, Pop Rock
More>>>
Case Logic Reflect REFPC-114 Pop Rock 14" Sleeve case Red:
The official marketing text of Case Logic Reflect REFPC-114 Pop Rock 14" Sleeve case Red as supplied by the manufacturer

Quality laptop sleeve constructed of memory foam provides first-class protection in a slim-line design.

1. Slim design fits laptops up to 14"
2. 6mm of dense memory foam provides cushion and protection
3. Plush interior lining defends laptop from scratches
4. Asymmetrical zipper opening makes it easy to quickly retrieve and return your laptop
5. Slim-line design allows this case to be carried on its own or fit in your favorite bag

Short summary description Case Logic Reflect REFPC-114 Pop Rock 14" Sleeve case Red:
This short summary of the Case Logic Reflect REFPC-114 Pop Rock 14" Sleeve case Red data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Reflect REFPC-114 Pop Rock, Sleeve case, 14", 9.17 oz (260 g)

Long summary description Case Logic Reflect REFPC-114 Pop Rock 14" Sleeve case Red:
This is an auto-generated long summary of Case Logic Reflect REFPC-114 Pop Rock 14" Sleeve case Red based on the first three specs of the first five spec groups.

Case Logic Reflect REFPC-114 Pop Rock. Case type: Sleeve case, Maximum screen size: 14". Weight: 9.17 oz (260 g). Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Color name
Pop Rock
Maximum screen size *
14"
Case type *
Sleeve case
Material *
Polyester
Product main color *
Red
Quantity
1
Weight & dimensions
Width
14.8" (375 mm)
Weight & dimensions
Depth
1.18" (30 mm)
Height
10.6" (270 mm)
Weight
9.17 oz (260 g)
Notebook compartment dimensions (W x D x H)
13.7 x 0.984 x 9.57" (348 x 25 x 243 mm)
Package width
15" (380 mm)
Package depth
1.18" (30 mm)
Package height
10.8" (275 mm)
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
Case Logic Reflect REFPC-114 Everglade 14" Sleeve case Turquoise Case Logic Reflect REFPC-114 Everglade 14" Sleeve case Turquoise
(show image)
3204228 REFPC-114 Everglade 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Reflect REFPC-114 Graphite 14" Sleeve case Case Logic Reflect REFPC-114 Graphite 14" Sleeve case
(show image)
3204229 REFPC-114 Graphite 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Reflect REFPC-114 Acai 14" Sleeve case Burgundy Case Logic Reflect REFPC-114 Acai 14" Sleeve case Burgundy
(show image)
3204230 REFPC-114 Acai 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
United Kingdom 2 distributor(s)