location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson V12H989B57 projector mount accessory Stacking frame

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V12H989B57
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H989B57
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946669779
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2024 14:54:45
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Epson V12H989B57 projector mount accessory Stacking frame:
This short summary of the Epson V12H989B57 projector mount accessory Stacking frame data-sheet is auto-generated and uses the product title and the first six key specs.

Epson V12H989B57, Stacking frame, Epson, EB-L20000U EB-L12000Q, 20.9" (530 mm), 37.8" (960 mm), 32.7" (830 mm)

Long summary description Epson V12H989B57 projector mount accessory Stacking frame:
This is an auto-generated long summary of Epson V12H989B57 projector mount accessory Stacking frame based on the first three specs of the first five spec groups.

Epson V12H989B57. Product type: Stacking frame, Brand compatibility: Epson, Compatibility: EB-L20000U EB-L12000Q. Package width: 20.9" (530 mm), Package depth: 37.8" (960 mm), Package height: 32.7" (830 mm)

Features
Product type *
Stacking frame
Brand compatibility *
Epson
Compatibility
EB-L20000U EB-L12000Q
Packaging data
Package width
20.9" (530 mm)
Packaging data
Package depth
37.8" (960 mm)
Package height
32.7" (830 mm)
Package weight
0.763 oz (21.6 g)
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)