location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-L12000Q data projector Ceiling-mounted projector 12000 ANSI lumens 3LCD UHD 4K (3840x2160) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-L12000Q
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H832840
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946663203
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2024 11:48:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-L12000Q data projector Ceiling-mounted projector 12000 ANSI lumens 3LCD UHD 4K (3840x2160) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation Ceiling-mounted projector Black
  • - 3LCD 12000 ANSI lumens
  • - Laser 20000 h
  • - UHD 4K (3840x2160) 16:9 1200:1
  • - Screen size compatibility: 30 - 1000" Number of colors: 1.07 billion colors
  • - Zoom capability
  • - Ethernet LAN
  • - AC 1741 W
Guarantee: 60 months Carry in or 20.000 h
Long product name Epson EB-L12000Q data projector Ceiling-mounted projector 12000 ANSI lumens 3LCD UHD 4K (3840x2160) Black :
The short editorial description of Epson EB-L12000Q data projector Ceiling-mounted projector 12000 ANSI lumens 3LCD UHD 4K (3840x2160) Black

EB-L12000Q
More>>>
Short summary description Epson EB-L12000Q data projector Ceiling-mounted projector 12000 ANSI lumens 3LCD UHD 4K (3840x2160) Black:
This short summary of the Epson EB-L12000Q data projector Ceiling-mounted projector 12000 ANSI lumens 3LCD UHD 4K (3840x2160) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-L12000Q, 12000 ANSI lumens, 3LCD, UHD 4K (3840x2160), 1200:1, 16:9, 30 - 1000"

Long summary description Epson EB-L12000Q data projector Ceiling-mounted projector 12000 ANSI lumens 3LCD UHD 4K (3840x2160) Black:
This is an auto-generated long summary of Epson EB-L12000Q data projector Ceiling-mounted projector 12000 ANSI lumens 3LCD UHD 4K (3840x2160) Black based on the first three specs of the first five spec groups.

Epson EB-L12000Q. Projector brightness: 12000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: UHD 4K (3840x2160). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focal length range: 36 - 57.3 mm, Aperture range (F-F): 1.8 - 2.3, Zoom type: Auto. Video color modes: Cinema, Dynamic, Presentation, DICOM simulation mode, Multi-projection, BT.709. Serial interface type: RS-232C

Projector
Screen size compatibility *
30 - 1000"
Projection distance
78 - 2176.4" (1.98 - 55.3 m)
Projection distance (wide)
78.7 - 1346.5" (2 - 34.2 m)
Projection distance (tele)
126 - 2177.2" (3.2 - 55.3 m)
Projector brightness *
12000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
UHD 4K (3840x2160)
Contrast ratio (typical) *
1200:1
Native aspect ratio *
16:9
Number of colors
1.07 billion colors
Projector brightness (economic mode)
8400 ANSI lumens
Projector brightness (portrait mode)
12000 ANSI lumens
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-45 - 45°
Matrix size
1.03"
White light output
12000 ANSI lumens
Color light output
12000 ANSI lumens
Heat dissipation
5919 BTU/h
Light source
Light source type *
Laser
Service life of light source *
20000 h
Service life of light source (economic mode)
30000 h
Lens system
Focal length range
36 - 57.3 mm
Aperture range (F-F)
1.8 - 2.3
Zoom capability
Yes
Zoom type
Auto
Zoom ratio
1.61:1
Throw ratio
1.52 - 2.56:1
Horizontal lens shift range
-16 - 16%
Vertical lens shift range
-58 - 58%
Lens position memory
10
Interchangeable lens
Yes
Video
Full HD *
Yes
3D *
No
Video color modes
Cinema, Dynamic, Presentation, DICOM simulation mode, Multi-projection, BT.709
Ports & interfaces
USB 2.0 ports quantity *
1
Serial interface type *
RS-232C
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
DVI port *
Yes
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
38 dB
Noise level *
45 dB
Country of origin
China
Password protection
Yes
Design
Market positioning *
Presentation
Product type *
Ceiling-mounted projector
Product color *
Black
Placement
Ceiling, Flying frame
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
1741 W
Power consumption (standby) *
0.5 W
Power consumption (economy mode)
1030 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Software
Software support
via: AMX, Crestron (Network), Extron
Operational conditions
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
24.4" (620 mm)
Depth
31.1" (790 mm)
Height
14.1" (358 mm)
Weight *
113.3 lbs (51.4 kg)
Package width
31.1" (790 mm)
Package depth
38.6" (980 mm)
Package height
24.8" (630 mm)
Package weight
141.5 lbs (64.2 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Quick start guide
Yes
Manual
Yes
WLAN adapter included
Yes
Bundled software
EasyMP Monitor, EasyMP Multi PC Projection
Logistics data
Quantity per pack
1 pc(s)
Country Distributor
Danmark 2 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)