location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Overland-Tandberg SecureService 1 Year 1 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Overland-Tandberg Check ‘Overland-Tandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SecureService 1 Year
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0043 3498
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Overland-Tandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Overland-Tandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:26:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Overland-Tandberg SecureService 1 Year 1 license(s) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - On-site
  • - 1 license(s)
  • - 1 year(s)
  • - Service time (hours x days): 8x5
  • - Response time: 4 h
Long product name Overland-Tandberg SecureService 1 Year 1 license(s) 1 year(s) :
The short editorial description of Overland-Tandberg SecureService 1 Year 1 license(s) 1 year(s)

SecureService Onsite 1 year 5x8x4 for StorageLibrary T40
More>>>
Overland-Tandberg SecureService 1 Year 1 license(s) 1 year(s):
The official marketing text of Overland-Tandberg SecureService 1 Year 1 license(s) 1 year(s) as supplied by the manufacturer

Service and Support with coverage five (5) days a week, eight (8) hours a day, with an average four (4) hour service response time. This coverage is available during regular business hours (between 8:00 AM and 5:00 PM GMT , Monday through Friday (excluding holidays). 5 x 9 phone and onsite support services.)

Short summary description Overland-Tandberg SecureService 1 Year 1 license(s) 1 year(s):
This short summary of the Overland-Tandberg SecureService 1 Year 1 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Overland-Tandberg SecureService 1 Year, 1 license(s), 1 year(s), On-site, 8x5

Long summary description Overland-Tandberg SecureService 1 Year 1 license(s) 1 year(s):
This is an auto-generated long summary of Overland-Tandberg SecureService 1 Year 1 license(s) 1 year(s) based on the first three specs of the first five spec groups.

Overland-Tandberg SecureService 1 Year. License quantity: 1 license(s), Number of years: 1 year(s), Service time (hours x days): 8x5, Response time: 4 h, Type: On-site

Features
License quantity
1 license(s)
Type
On-site
Features
Service time (hours x days)
8x5
Response time
4 h
Number of years
1 year(s)