location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Overland-Tandberg StorageLibrary T40 24 slots LTO4 FC Storage auto loader & library Tape Cartridge 16 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Overland-Tandberg Check ‘Overland-Tandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageLibrary T40 24 slots LTO4 FC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8126
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Overland-Tandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Overland-Tandberg StorageLibrary T40 24 slots LTO4 FC Storage auto loader & library Tape Cartridge 16 TB :
The short editorial description of Overland-Tandberg StorageLibrary T40 24 slots LTO4 FC Storage auto loader & library Tape Cartridge 16 TB

StorageLibrary T40 24 slots LTO4 FC
More>>>
Overland-Tandberg StorageLibrary T40 24 slots LTO4 FC Storage auto loader & library Tape Cartridge 16 TB:
The official marketing text of Overland-Tandberg StorageLibrary T40 24 slots LTO4 FC Storage auto loader & library Tape Cartridge 16 TB as supplied by the manufacturer

- High density with up to 64 TB compressed data in 4U
- Performance up to 1.73 TB/Hr (compressed)
- Easily scales from 24 to 40 slots with Capacity on Demand (COD)
- One or two LTO-3 or LTO-4 drives
- Flexibility with Performance on Demand (POD) with additional drives and drive upgrades
- SCSI and Native Fibre Channel connectivity
- Write Once Read Many (WORM) support for regulatory compliance
- Easy to install, manage, repair, upgrade and maintain
- 3 years factory warranty and 1 year ARS

The Tandberg StorageLibrary T40 combines high capacity and performance in small 4U form factor. The Tandberg StorageLibrary T40 offers outstanding value for IT departments that need to perform large, unattended backups, and who require flexibility, reliability and a future proof technology.

The Tandberg StorageLibrary T40 offers outstanding value for IT departments that need capacities from 19.2 TB* to 64 TB*. Its Capacity on Demand (COD) feature allows users to easily increase usable capacity as their data grows. With a choice of one or two LTO-3 or LTO-4 SCSI or FC drives and the flexibility of Performance on Demand (POD), users can add drives or upgrade to next generation technology to increase their library’s performance when they need it.

The StorageLibrary has a host of management and maintenance features, ensuring minimized down-time and ease of management. Using the browser based remote management interface, administrators can remotely monitor, control, configure and diagnose the StorageLibrary T40 via the Internet from anywhere in the world. The StorageLibrary T40 can automatically send an email notification if something is wrong with the library, and it supports SNMP – which will immediately send information on any error situation that occurs to the host. The StorageLibrary comes with a 1 year Advanced Replacement Service warranty (on component level only) and a 3 year factory warranty.

All these features make the StorageLibrary the midrange library of choice.

Short summary description Overland-Tandberg StorageLibrary T40 24 slots LTO4 FC Storage auto loader & library Tape Cartridge 16 TB:
This short summary of the Overland-Tandberg StorageLibrary T40 24 slots LTO4 FC Storage auto loader & library Tape Cartridge 16 TB data-sheet is auto-generated and uses the product title and the first six key specs.

Overland-Tandberg StorageLibrary T40 24 slots LTO4 FC, Storage auto loader & library, Tape Cartridge, LTO-4, 16 TB, 32 TB, 256 MB

Long summary description Overland-Tandberg StorageLibrary T40 24 slots LTO4 FC Storage auto loader & library Tape Cartridge 16 TB:
This is an auto-generated long summary of Overland-Tandberg StorageLibrary T40 24 slots LTO4 FC Storage auto loader & library Tape Cartridge 16 TB based on the first three specs of the first five spec groups.

Overland-Tandberg StorageLibrary T40 24 slots LTO4 FC. Product type: Storage auto loader & library, Media type: Tape Cartridge, Logical recording format: LTO-4. Native capacity: 16 TB, Compressed capacity: 32 TB, Drive device, buffer size: 256 MB. Power requirements: 100 - 240V. Weight: 83.1 lbs (37.7 kg). Dimensions (WxDxH): 17.6 x 29 x 6.99" (446.6 x 736.6 x 177.5 mm)

Performance
Product type *
Storage auto loader & library
Media type *
Tape Cartridge
Logical recording format
LTO-4
Storage
Native capacity *
16 TB
Compressed capacity *
32 TB
Storage
Drive device, buffer size
256 MB
Power
Power requirements
100 - 240V
Weight & dimensions
Weight
83.1 lbs (37.7 kg)
Other features
Dimensions (WxDxH)
17.6 x 29 x 6.99" (446.6 x 736.6 x 177.5 mm)