location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13T46D840 ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13T46D840
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T46D840
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946668611
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2021 09:24:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C13T46D840 ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Supply type: Multi pack
  • - Brand compatibility: Epson
  • - 1 pc(s)
More>>>
Short summary description Epson C13T46D840 ink cartridge 1 pc(s) Original Black:
This short summary of the Epson C13T46D840 ink cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13T46D840, Black, 1100 ml, 1 pc(s), Multi pack

Long summary description Epson C13T46D840 ink cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Epson C13T46D840 ink cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Epson C13T46D840. Black ink volume: 1100 ml, Supply type: Multi pack, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
SureColor SC-F9400H SureColor SC-F9400 SureColor SC-F6300 (hdK)
Quantity per pack *
1 pc(s)
Black ink volume
1100 ml
Type *
Original
Printing colors *
Black
Brand compatibility *
Epson
Features
Supply type *
Multi pack
Country of origin
United Kingdom
Weight & dimensions
Package width
11.8" (300 mm)
Package depth
12" (305 mm)
Package height
7.68" (195 mm)
Package weight
0.286 oz (8.1 g)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)