location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S450358BP photo paper Luster

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureLab Pro-S Paper Luster BP 3.5x65 4 rolls
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S450358BP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946672731
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Oct 2024 14:37:30
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson C13S450358BP photo paper Luster :
The short editorial description of Epson C13S450358BP photo paper Luster

SureLab Pro-S Paper Luster BP 3.5x65 4 rolls
More>>>
Epson C13S450358BP photo paper Luster:
The official marketing text of Epson C13S450358BP photo paper Luster as supplied by the manufacturer

Premium Luster photo media for superior image reproduction and wide color gamut, a weight of 248gsm, thickness of 243µm and a Luster finish with a gloss level of 18% at 60°. The base material is PE extrusion around a paper core. The media has an Epson Professional media backprint. The base color (UVO) is L* = 94.2; a* = -0.2; b* = -1.8 (UVO)

Short summary description Epson C13S450358BP photo paper Luster:
This short summary of the Epson C13S450358BP photo paper Luster data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S450358BP, Luster, 248 g/m², 243 µm, SureLab SL-D1000, SureLab SL-D1000A, SureLab SL-D800, 10 - 30 °C, 15 - 25 °C

Long summary description Epson C13S450358BP photo paper Luster:
This is an auto-generated long summary of Epson C13S450358BP photo paper Luster based on the first three specs of the first five spec groups.

Epson C13S450358BP. Finish type: Luster, Media weight: 248 g/m², Printing media thickness: 243 µm. Roll width: 3.5" (8.9 cm), Roll length: 2559.1" (65 m). Quantity per pack: 4 pc(s)

Disclaimer Epson C13S450358BP photo paper Luster:
Disclaimer

(1) Notes on paper storage and handling:
•When storing paper before and after opening, store in the recommended environment and keep it out of direct sunlight
•We recommend storing paper in the optional paper case. If you are not using the paper case, return the paper to its original packaging, and then place it in a separate packing box
•To prevent roll paper from unravelling, we recommend using the paper belt supplied to keep it in place
•After opening, remove any unused paper from the core unit, wind it up, and then store. If the paper is left installed in the printer for extended periods of time, the paper quality may decline
•Allow media to acclimatise to environmental conditions for about 24 hours before using it to ensure the media performs identically throughout the roll
•Dust within the printing system can cause issues in the long term operation of the printer. To reduce the amount of dust introduced into the system by the media, dust off the sides of the media roll with a soft cloth before loading into the machine

The following factors can negatively impact the stability of the final print:
•Softeners in sleeves and the like can cause the optical brighteners to yellow
•Prints should not be stored next to furniture that is dissipating chemicals i.e. formaldehyde
•Prints should not be stored close to copy machines because of ozone emissions
•The air flow in folders can have a negative impact; a cover sheet will solve this.