Epson logo

Epson SureLab SL-D800 HPV IC large format printer Inkjet Color 1400 x 720 DPI 2100 x 1000 mm

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47971
Info modified on:
10 Mar 2024, 10:10:44
Long product name Epson SureLab SL-D800 HPV IC large format printer Inkjet Color 1400 x 720 DPI 2100 x 1000 mm:

1440 x 720 dpi, 6 colours, 21 cm x 100 cm, USB 2.0 Type A, 23 kg

Epson SureLab SL-D800 HPV IC large format printer Inkjet Color 1400 x 720 DPI 2100 x 1000 mm:

Compact commercial photo printer

Developed for photo shops and photographers that want to print high-quality photos and expand their print business with a wide range of formats

The SureLab SL-D800 is a commercial photo production printer, designed for photo shops and professional photographers who want to print high quality photos and expand their existing photo printing business with associated products. It has the flexibility to print whatever your customers want, on a wide range of sizes, on glossy, lustre and matte paper, delivering outstanding results.

Flexibility

The SL-D800 has been developed with media flexibility in mind; in order to improve users' scope of business. The supported print lengths range from 50-1000mm, on roll media widths of 89mm, 102mm, 127mm, 152mm, 203mm and 210mm. It also supports glossy, lustre and paper-based matte media.

Impressive speed

It has a production speed of 360 pph (15x10cm) at standard quality with a wide colour gamut, deep blacks and the smooth gradation of a 6-colour printer with the superior gloss level of a dye-based printer.

Durability

The SL-D800 has been built to last and ensures that users keep working efficiently for years to come1. It benefits from a rigid, sturdy print tray, improved spindle design and an intuitive paper change.

Complete solution

As well as the printer, Epson offers inks, papers and software; all tested to work perfectly together.

Short summary description Epson SureLab SL-D800 HPV IC large format printer Inkjet Color 1400 x 720 DPI 2100 x 1000 mm:

Epson SureLab SL-D800 HPV IC, Inkjet, 1400 x 720 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 200 ml, 2100 x 1000 mm, Glossy paper, Semi-glossy paper, Matte paper

Long summary description Epson SureLab SL-D800 HPV IC large format printer Inkjet Color 1400 x 720 DPI 2100 x 1000 mm:

Epson SureLab SL-D800 HPV IC. Print technology: Inkjet, Maximum resolution: 1400 x 720 DPI, Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Maximum print size: 2100 x 1000 mm, Paper tray media types: Glossy paper, Semi-glossy paper, Matte paper, ISO A-series sizes (A0...A9): A4. USB connector: USB Type-A. Product color: Black, White, Display: LED, Sound pressure level (standby): 43 dB. Power consumption (typical): 120 W, Power consumption (sleep): 6 W, AC input voltage: 100-240 V

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.