location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC HA-F19BT-AH Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-F19BT-AH Retro wireless earbuds
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HAF19BTAHE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4975769458460
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:54:33
The date of the most recent change of the data-sheet in Icecat's system
JVC HAF19BTAHE user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points JVC HA-F19BT-AH Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 6.5 hours of wireless listening with rechargeable battery
  • - Sweat proof (IPX2)
  • - Integrated 3-button remote with mic
  • - Bud type wireless headphones for secure and comfortable
  • - Voice-assistant compatible
Long product name JVC HA-F19BT-AH Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Blue :
The short editorial description of JVC HA-F19BT-AH Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Blue

HA-F19BT-AH Retro wireless earbuds, Blue/Gray
More>>>
Short summary description JVC HA-F19BT-AH Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Blue:
This short summary of the JVC HA-F19BT-AH Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Blue data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HA-F19BT-AH, Wireless, 20 - 20000 Hz, Calls/Music, 0.388 oz (11 g), Headset, Blue

Long summary description JVC HA-F19BT-AH Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Blue:
This is an auto-generated long summary of JVC HA-F19BT-AH Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Blue based on the first three specs of the first five spec groups.

JVC HA-F19BT-AH. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 393.7" (10 m). Cable length: 19.7" (0.5 m). Weight: 0.388 oz (11 g). Product color: Blue

Brand Image Article code product Stock Price from
JVC

JVC HA-F19M-PT Headset Wired In-ear Calls/Music Gray, Pink
(show image)
HAF19MPTE HA-F19M-PT Retro earbuds 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F19M-GC Headset Wired In-ear Calls/Music Cream, Green
(show image)
HAF19MGCE HA-F19M-GC Retro earbuds 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F19M-AH Headset Wired In-ear Calls/Music Blue, Gray
(show image)
HAF19MAHE HA-F19M-AH Retro earbuds 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F19BT-PT Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Pink
(show image)
HAF19BTPTE HA-F19BT-PT Retro wireless earbuds 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F19BT-RB Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black, Red
(show image)
HAF19BTRBE HA-F19BT-RB Retro wireless earbuds 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F19BT-GC Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Cream, Green
(show image)
HAF19BTGCE HA-F19BT-GC Retro wireless earbuds 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F19M-RB Headset Wired In-ear Calls/Music Red
(show image)
HAF19MRBE HA-F19M-RB Retro earbuds 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX103BTRE Headset Wireless Neck-band Bluetooth Black, Red
(show image)
HAFX103BTRE HA-FX103BTRE Wireless inner-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX103BTGE Headset Wireless Neck-band Bluetooth Black, Red
(show image)
HAFX103BTGE HA-FX103BTGE Wireless inner-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX103BTAE Headset Wireless Neck-band Calls/Music Bluetooth Black, Blue
(show image)
HAFX103BTAE HA-FX103BTAE Wireless inner-ear headphones 0.00
(excl. VAT)
0 (incl. VAT)