location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC HA-FX103BTRE Headset Wireless Neck-band Bluetooth Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-FX103BTRE Wireless inner-ear headphones
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HAFX103BTRE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4975769451218
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:13:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points JVC HA-FX103BTRE Headset Wireless Neck-band Bluetooth Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5 hours listening with rechargeable battery *may vary depending on usage conditions
  • - Extreme Deep Bass Port
  • - Tough protector for durable body
  • - S/M/L silicone earpieces and carrying case included
  • - Wireless with Bluetooth connection
  • - 0.3 inch (8.5mm) Neodymium driver unit
  • - 4 colour selection
Long product name JVC HA-FX103BTRE Headset Wireless Neck-band Bluetooth Black, Red :
The short editorial description of JVC HA-FX103BTRE Headset Wireless Neck-band Bluetooth Black, Red

HA-FX103BTRE Wireless inner-ear headphones, Red
More>>>
Short summary description JVC HA-FX103BTRE Headset Wireless Neck-band Bluetooth Black, Red:
This short summary of the JVC HA-FX103BTRE Headset Wireless Neck-band Bluetooth Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HA-FX103BTRE, Wireless, 20 - 20000 Hz, 0.529 oz (15 g), Headset, Black, Red

Long summary description JVC HA-FX103BTRE Headset Wireless Neck-band Bluetooth Black, Red:
This is an auto-generated long summary of JVC HA-FX103BTRE Headset Wireless Neck-band Bluetooth Black, Red based on the first three specs of the first five spec groups.

JVC HA-FX103BTRE. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Headphone frequency: 20 - 20000 Hz. Wireless range: 393.7" (10 m). Weight: 0.529 oz (15 g). Product color: Black, Red

Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 07:44:20
Uk has collected 1 expert review for JVC HA-FX103BTRE Wireless inner-ear headphones but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gadgetexplained.com
Updated:
2019-12-02 07:44:20
explosive sound that doesn't detonate your earsJVC HA-FX103BTE frequency response 20Hz-20,000 HzAs mentioned earlier, the JVC HA-FX103BTE are part of the new Xtreme Xplosives series featuring Bluetooth 4.1 wireless connectivity that integrates Bluetooth p...
0%
Brand Image Article code product Stock Price from
JVC

JVC HA-FX7G-W-E Headset Wired In-ear Calls/Music White
(show image)
HAFX7GWE HA-FX7G-W-E 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX7G-R-E Headset Wired In-ear Red
(show image)
HAFX7GRE HA-FX7G-R-E 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX7G-B-E Headset Wired In-ear Calls/Music Black
(show image)
HAFX7GBE HA-FX7G-B-E 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F19M-PT Headset Wired In-ear Calls/Music Gray, Pink
(show image)
HAF19MPTE HA-F19M-PT Retro earbuds 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F19M-GC Headset Wired In-ear Calls/Music Cream, Green
(show image)
HAF19MGCE HA-F19M-GC Retro earbuds 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F19M-AH Headset Wired In-ear Calls/Music Blue, Gray
(show image)
HAF19MAHE HA-F19M-AH Retro earbuds 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F19BT-PT Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Pink
(show image)
HAF19BTPTE HA-F19BT-PT Retro wireless earbuds 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F19BT-AH Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Blue
(show image)
HAF19BTAHE HA-F19BT-AH Retro wireless earbuds 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F19BT-RB Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Black, Red
(show image)
HAF19BTRBE HA-F19BT-RB Retro wireless earbuds 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F19BT-GC Headset Wireless In-ear Calls/Music Micro-USB Bluetooth Cream, Green
(show image)
HAF19BTGCE HA-F19BT-GC Retro wireless earbuds 0.00
(excl. VAT)
0 (incl. VAT)