location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DGE-530T network card Internal Ethernet 2000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGE-530T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGE-530T show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069251610 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 304712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link DGE-530T network card Internal Ethernet 2000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PCI Ethernet
  • - 2000 Mbit/s 10/100/1000BaseT(X)
  • - Internal
Guarantee: 2 years
Long product name D-Link DGE-530T network card Internal Ethernet 2000 Mbit/s :
The short editorial description of D-Link DGE-530T network card Internal Ethernet 2000 Mbit/s

DGE-530T - 32-Bit PCI, Gigabit Ethernet
More>>>
D-Link DGE-530T network card Internal Ethernet 2000 Mbit/s:
The official marketing text of D-Link DGE-530T network card Internal Ethernet 2000 Mbit/s as supplied by the manufacturer

The DGE-530T is a 10/100/1000Mbps copper Gigabit PCI card for desktop PC. Installable in a PC equipped with PCI expansion slots, this card turns a desktop computer into a high-bandwidth Gigabit workstation or a server running at 2000Mbps full-duplex speed.

High-performance Gigabit Speed
Capable of running at full-duplex Gigabit speed, this card gives your PC 2000Mbps data transmission on your existing Cat. 5 twisted-pair network cable. As an inexpensive alternative solution to fiber-optic, the card allows you to instantly upgrade to Gigabit without requiring you to install new, expensive fiber cables. The card supports 10/100/1000Mbps network speed auto-sensing and full/halfduplex auto-negotiation.

VLAN to Improve Performance and Security
The card provides on-board screening of VLANs Tagged Ethernet frames, allowing your PC to be configured with a VLAN-supported switch. Your PC can be part of a VLAN network, where domains are segmented up to enhance performance and security.

Flow Control to Minimize Packet Loss
The card's embedded flow control and independent FIFO for each port provide a means to protect against possible data loss during transmission on the network. When connected to a Gigabit switch Supporting flow control, the card receives signals from the switch regarding buffer overrun during peak usage periods. The card then delays transmission until the switch is ready again to accept new data.

- Copper Gigabit connection for PC
- 10/100/1000Mbps auto-sensing speeds
- 2000Mbps Gigabit full duplex support
- 32-bit Bus Master operation
- 802.3x Flow Control for fast, reliable data transmission
- PCI 2.2 plug-and-play
- Universal bus 3.3V & 5V support
- Runs Win98 SE, 2000, ME, NT, XP, NetWare, Linux, Unix.

Short summary description D-Link DGE-530T network card Internal Ethernet 2000 Mbit/s:
This short summary of the D-Link DGE-530T network card Internal Ethernet 2000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DGE-530T, Internal, Wired, PCI, Ethernet, 2000 Mbit/s, Green

Long summary description D-Link DGE-530T network card Internal Ethernet 2000 Mbit/s:
This is an auto-generated long summary of D-Link DGE-530T network card Internal Ethernet 2000 Mbit/s based on the first three specs of the first five spec groups.

D-Link DGE-530T. Internal. Connectivity technology: Wired, Host interface: PCI, Interface: Ethernet. Maximum data transfer rate: 2000 Mbit/s. Product color: Green

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
Network
Maximum data transfer rate *
2000 Mbit/s
Networking standards *
IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Full duplex
Yes
Jumbo frames support
Yes
Design
Product color
Green
Internal *
Yes
Plug and Play
Yes
LED indicators
Yes
Electromagnetic compatibility
CE Class B
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 98SE, Windows ME, Windows NT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Other operating systems supported
DOS, Novell NetWare 5.x, Novell NetWare 6.x
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 55 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
4.49" (114 mm)
Depth
0.63" (16 mm)
Height
2.01" (51 mm)
Weight
8.11 oz (230 g)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:34:40
Uk has collected 1 expert review for D-Link DGE-530T network card Internal Ethernet 2000 Mbit/s but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
practicallynetworked.com
Updated:
2011-09-26 03:34:40
Pros: Low cost SNMP manageability Cable Diagnostic feature LED speed indicators Cons: Lack of modern Linux distro support The most basic fundamental networking component is the network interface card (NIC). In todays broadband world, its become a sta...
0%
Brand Image Article code product Stock Price from
D-Link 32-bit PCI. 10/100/1000Mbps autosense. Full Duplex. TP connector 1000 Mbit/s D-Link 32-bit PCI. 10/100/1000Mbps autosense. Full Duplex. TP connector 1000 Mbit/s
(show image)
DGE-528T/FR 32-bit PCI. 10/100/1000Mbps autosense. Full Duplex. TP connector 0.00
(excl. VAT)
0 (incl. VAT)
D-Link Adapter GENet PCI SX SC D-Link Adapter GENet PCI SX SC
(show image)
DGE-550SX Adapter GENet PCI SX SC 0.00
(excl. VAT)
0 (incl. VAT)
D-Link Adapter G+F+ENet PCI 64bit RJ45 D-Link Adapter G+F+ENet PCI 64bit RJ45
(show image)
DGE-550T Adapter G+F+ENet PCI 64bit RJ45 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)