location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Adapter GENet PCI SX SC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter GENet PCI SX SC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGE-550SX
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Nov 2017 03:41:19
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime warranty
Long product name D-Link Adapter GENet PCI SX SC :
The short editorial description of D-Link Adapter GENet PCI SX SC

High-Bandwidth Fibre Gigabit Network Adapter
More>>>
D-Link Adapter GENet PCI SX SC:
The official marketing text of D-Link Adapter GENet PCI SX SC as supplied by the manufacturer

The Gigabit Ethernet server card DGE-500SX from D-Link allows a 1000 Mbit high-speed connection to be made, for example from a server to a Gigabit Ethernet-capable switch. The card has a Gigabit Ethernet multimode interface. The chip set includes a Gigabit Ethernet media access controller with an extensive package buffer. The front panel has LEDs for link, speed, full/half duplex and activity for user monitoring and therefore provides information on the port status at all times.

Short summary description D-Link Adapter GENet PCI SX SC:
This short summary of the D-Link Adapter GENet PCI SX SC data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Adapter GENet PCI SX SC, PCI

Long summary description D-Link Adapter GENet PCI SX SC:
This is an auto-generated long summary of D-Link Adapter GENet PCI SX SC based on the first three specs of the first five spec groups.

D-Link Adapter GENet PCI SX SC. Host interface: PCI

Ports & interfaces
Host interface *
PCI
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
2.12 oz (60 g)
Other features
Data transfer rate
1 Gbit/s
Brand Image Article code product Stock Price from
D-Link DGE-530T network card Internal Ethernet 2000 Mbit/s D-Link DGE-530T network card Internal Ethernet 2000 Mbit/s
(show image)
DGE-530T DGE-530T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)