location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY ST-2000U smart card reader Indoor USB 2.0 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST-2000U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST-2000UC-R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112054532
Category:
A smart card is a pocket-sized plastic card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card readers are devices which can read smart cards.
Smart Card Readers Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 18 Oct 2018
Product end of life date
Cherry SmartDevice Setup (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY ST-2000U smart card reader Indoor USB 2.0 White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Plug and Play
  • - Interface: USB 2.0
  • - White
Guarantee: 2 years
Long product name CHERRY ST-2000U smart card reader Indoor USB 2.0 White :
The short editorial description of CHERRY ST-2000U smart card reader Indoor USB 2.0 White

SmartTerminal ST-2000U, USB, 16 keys, 525 g
More>>>
CHERRY ST-2000U smart card reader Indoor USB 2.0 White:
The official marketing text of CHERRY ST-2000U smart card reader Indoor USB 2.0 White as supplied by the manufacturer

Everything a smartcard reader needs. The reliable PIN entry through the class 2 reader and the EMV certification make this ergonomic input device a product you can count on. This multi-talented device also impresses with its pleasant pressure point and feel. A must-have on every desk for applications requiring state-of-the-art security. Major benefit: the ST-2000U fulfils the requirements of the law governing electronic signatures (SigG) and the regulation on electronic signatures (SigV), giving electronic signatures a new standard of security.

- Common Criteria EAL 3+ certified for electronic signatures
- High-quality USB-smartcard reader
- Secure PIN entry
- "Single-handed operation" through high weight and stable standing
- PC/SC smartcard reader
- CT-Api and OCF support

Short summary description CHERRY ST-2000U smart card reader Indoor USB 2.0 White:
This short summary of the CHERRY ST-2000U smart card reader Indoor USB 2.0 White data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY ST-2000U, USB 2.0, 68.9" (1.75 m), White, 8.89 oz (252 g)

Long summary description CHERRY ST-2000U smart card reader Indoor USB 2.0 White:
This is an auto-generated long summary of CHERRY ST-2000U smart card reader Indoor USB 2.0 White based on the first three specs of the first five spec groups.

CHERRY ST-2000U. Interface: USB 2.0. Cable length: 68.9" (1.75 m), Product color: White. Weight: 8.89 oz (252 g)

Features
Secure PIN entry
Yes
Plug and Play
Yes
Mean cycles between failures (MCBF)
100000
Compatible products
PC/SC, EMV 2000 Level 1, CCID
Design
Placement supported
Indoor
Product color
White
Cable length
68.9" (1.75 m)
Ports & interfaces
Interface
USB 2.0
Supported protocols
T=0, T=1, S=8, S=9, S=10
Power
Standby current
100 mA
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
System requirements
Windows operating systems supported
Yes
System requirements
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
2.95" (75 mm)
Height
3.62" (92 mm)
Depth
2.17" (55 mm)
Weight
8.89 oz (252 g)
Sustainability
Certification
FCC, GS, CE, UL
Packaging data
Package width
7.68" (195 mm)
Package depth
6.06" (154 mm)
Package height
2.64" (67 mm)
Logistics data
Quantity per pallet
24 pc(s)
Number of cartons per pallet
12 pc(s)
Other features
Compatible operating systems
Windows 98/ME/2000/XP/XP64/Vista/Vista64 Linux MAC OS
Brand Image Article code product Stock Price from
CHERRY SmartTerminal ST-1144 smart card reader USB 2.0 Black, Gray CHERRY SmartTerminal ST-1144 smart card reader USB 2.0 Black, Gray
(show image)
ST-1144UB ST-1144 SMARTTERMINAL 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY ST-1530 smart card reader Indoor Gray, White CHERRY ST-1530 smart card reader Indoor Gray, White
(show image)
ST-1530 ST-1530 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY eHealth-BCS ST-1503 smart card reader Indoor Gray, White CHERRY eHealth-BCS ST-1503 smart card reader Indoor Gray, White
(show image)
ST-1503AAGZ eHealth-BCS ST-1503 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY eHealth-BCS ST-1503 smart card reader Indoor Black CHERRY eHealth-BCS ST-1503 smart card reader Indoor Black
(show image)
ST-1503AAEZ eHealth-BCS ST-1503 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TC 1300 smart card reader Indoor USB USB 2.0 Black CHERRY TC 1300 smart card reader Indoor USB USB 2.0 Black
(show image)
JT-0300WB-2 TC 1300 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)