location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE SureStore DLT 80e Storage drive Tape Cartridge 40 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureStore
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DLT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureStore DLT 80e
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5726A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965712856
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 09:34:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE SureStore DLT 80e Storage drive Tape Cartridge 40 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge White
  • - Data storage type: DLT 2:1 3.5"
  • - Native capacity: 40 GB Compressed capacity: 80 GB
  • - Mean time between failures (MTBF): 250000 h
Guarantee: Three-year SupportPackupgrade available. Technical information and support from HP's European Customer Care Centre.

Three-yearwith next-day unit exchange ; system matching on HP systems.
Long product name HPE SureStore DLT 80e Storage drive Tape Cartridge 40 GB :
The short editorial description of HPE SureStore DLT 80e Storage drive Tape Cartridge 40 GB

fast, reliable 80-GB backup for midrange servers offering advances in reliability, an improved native transfer rate, and flexible lvds connectivity
More>>>
Short summary description HPE SureStore DLT 80e Storage drive Tape Cartridge 40 GB:
This short summary of the HPE SureStore DLT 80e Storage drive Tape Cartridge 40 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE SureStore DLT 80e, Storage drive, Tape Cartridge, 2:1, DLT, 3.5", 250000 h

Long summary description HPE SureStore DLT 80e Storage drive Tape Cartridge 40 GB:
This is an auto-generated long summary of HPE SureStore DLT 80e Storage drive Tape Cartridge 40 GB based on the first three specs of the first five spec groups.

HPE SureStore DLT 80e. Product type: Storage drive, Media type: Tape Cartridge, Compression ratio: 2:1. Native capacity: 40 GB, Compressed capacity: 80 GB. Sustained data transfer rate (compressed): 12 MB/s, Sustained data transfer rate (native): 6 MB/s. Power requirements: 100 - 240V, 50/60Hz. Product color: White