quickspecs
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 4.4 x 4.4 x 1.3" (111.8 x 111.8 x 33 mm)
- - White
- - 7.41 oz (210 g)
Guarantee:
Limited lifetime
Long product name HPE C5142A cleaning media
:
HP DLTtape Cleaning Cartridge
The short editorial description of HPE C5142A cleaning media
HP DLTtape Cleaning Cartridge
More>>>
Short summary description HPE C5142A cleaning media:
This short summary of the HPE C5142A cleaning media data-sheet is auto-generated and uses the product title and the first six key specs.
HPE C5142A, 21929.1" (557 m), White, 0.5" (1.27 cm), DLT, 4.4 x 4.4 x 1.3" (111.8 x 111.8 x 33 mm), 7.41 oz (210 g)
Long summary description HPE C5142A cleaning media:
This is an auto-generated long summary of HPE C5142A cleaning media based on the first three specs of the first five spec groups.
HPE C5142A. Tape length: 21929.1" (557 m), Product color: White, Tape width: 0.5" (1.27 cm). Dimensions (WxDxH): 4.4 x 4.4 x 1.3" (111.8 x 111.8 x 33 mm), Weight: 7.41 oz (210 g)