location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PSC360610USBB surge protector Black 15 AC outlet(s) 120 V 120.1" (3.05 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6-Outlet Power Strip with USB-A Charging (9.3A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 36 in.
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSC360610USBB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332238818 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:02:03
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PSC360610USBB surge protector Black 15 AC outlet(s) 120 V 120.1" (3.05 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15 AC outlet(s) NEMA 5–15R 120 V
  • - 1800 W
  • - Cable length: 120.1" (3.05 m)
  • - Black Aluminum
Guarantee: This product is covered by a Lifetime Limited Warranty
Long product name Tripp Lite PSC360610USBB surge protector Black 15 AC outlet(s) 120 V 120.1" (3.05 m) :
The short editorial description of Tripp Lite PSC360610USBB surge protector Black 15 AC outlet(s) 120 V 120.1" (3.05 m)

6-Outlet Power Strip with USB-A Charging (9.3A) - NEMA 5-15R, 120V, 15A, 10 ft. Cord, 5-15P, 36 in.
More>>>
Tripp Lite PSC360610USBB surge protector Black 15 AC outlet(s) 120 V 120.1" (3.05 m):
The official marketing text of Tripp Lite PSC360610USBB surge protector Black 15 AC outlet(s) 120 V 120.1" (3.05 m) as supplied by the manufacturer

36 in. Power Strip Provides 6 AC Outlets and 6 USB-A Charging Ports
Compatible with standard electrical equipment, this UL-listed power strip has a 36-inch aluminum housing with a durable black finish. There are a total of six NEMA 5-15R outlets and six USB-A charging ports; each one-foot section has two outlets and two charging ports. The outlets are placed at a right angle to prevent connected power cords from blocking access to the adjacent outlet. In the event of an overload, a 15-amp resettable circuit breaker immediately shuts down the power strip to prevent equipment damage.

Charge Up to 6 Mobile Devices with 9.3A of Shared Power
In addition to AC outlets, this power strip provides USB charging for up to six mobile devices, including tablets, e-readers and smartphones. Each pair of USB-A charging ports provides up to 3.1 amps of shared power. The USB ports eliminate the need for AC adapters for charging cords, leaving outlets available for AC equipment.

Place Outlets and Charging Ports Away from the Power Source
The PSC360610USBB has a 10-foot cord, so you can mount it away from its AC wall outlet or other power source. The cord has a NEMA 5-15P plug.

Use Optional Mounting Clamps to Add Flexibility to Horizontal Installations
If drilling mounting holes is not possible or desirable, use the included heavy-duty C-clamps to mount the power strip. The clamps attach to the edge of a desk, table, workbench or other solid, flat surface up to 2.25 inches thick. Slide the clamps onto the edge of your surface, hand tighten the adjustment knobs and snap the power strip into the built-in mounting clips. No drilling is required. It is easy to relocate the installation because there are no fasteners to remove. The PSC360610USBB also comes with clips for vertical or horizontal surface-mounting to a wall or workbench.

Short summary description Tripp Lite PSC360610USBB surge protector Black 15 AC outlet(s) 120 V 120.1" (3.05 m):
This short summary of the Tripp Lite PSC360610USBB surge protector Black 15 AC outlet(s) 120 V 120.1" (3.05 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PSC360610USBB, 15 AC outlet(s), NEMA 5–15R, 120 V, 50 - 60 Hz, 9.3 A, 1800 W

Long summary description Tripp Lite PSC360610USBB surge protector Black 15 AC outlet(s) 120 V 120.1" (3.05 m):
This is an auto-generated long summary of Tripp Lite PSC360610USBB surge protector Black 15 AC outlet(s) 120 V 120.1" (3.05 m) based on the first three specs of the first five spec groups.

Tripp Lite PSC360610USBB. AC outlets quantity: 15 AC outlet(s), AC outlet types: NEMA 5–15R, Nominal input voltage: 120 V. Power plug: NEMA 1–15P. Product color: Black, Material: Aluminum, Country of origin: China. Cable length: 120.1" (3.05 m), Weight: 3 lbs (1.36 kg), Width: 1.5" (38.1 mm). Certification: UL1363, cUL

Power
AC outlets quantity *
15 AC outlet(s)
AC outlet types *
NEMA 5–15R
Nominal input voltage *
120 V
AC input frequency
50 - 60 Hz
Nominal current output
9.3 A
Peak power
1800 W
Ports & interfaces
Power plug
NEMA 1–15P
Features
Product color *
Black
Material
Aluminum
On/off switch
Yes
Country of origin
China
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
3 lbs (1.36 kg)
Cable length *
120.1" (3.05 m)
Width
1.5" (38.1 mm)
Depth
1.64" (41.7 mm)
Weight & dimensions
Height
36" (914.4 mm)
Certificates
Certification
UL1363, cUL
Indication
LED indicators
Yes
Packaging data
Package width
4.1" (104.1 mm)
Package depth
40" (1016 mm)
Package height
2.2" (55.9 mm)
Package weight
4.1 lbs (1.86 kg)
Packaging content
Number of products included
1 pc(s)
Logistics data
Master (outer) case width
9.5" (241.3 mm)
Master (outer) case length
40.7" (1033.8 mm)
Master (outer) case height
12.4" (315 mm)
Master (outer) case weight
42.5 lbs (19.3 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332238815
Brand Image Article code product Stock Price from
Tripp Lite PS-415-HG-OEMRA surge protector White 4 AC outlet(s) 120 V 179.9" (4.57 m) Tripp Lite PS-415-HG-OEMRA surge protector White 4 AC outlet(s) 120 V 179.9" (4.57 m)
(show image)
PS-415-HG-OEMRA PS-415-HG-OEMRA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-615-HG-OEMRA surge protector White 6 AC outlet(s) 120 V 179.9" (4.57 m) Tripp Lite PS-615-HG-OEMRA surge protector White 6 AC outlet(s) 120 V 179.9" (4.57 m)
(show image)
PS-615-HG-OEMRA PS-615-HG-OEMRA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS2406RA08B surge protector Black 6 AC outlet(s) 120 V 96.1" (2.44 m) Tripp Lite PS2406RA08B surge protector Black 6 AC outlet(s) 120 V 96.1" (2.44 m)
(show image)
PS2406RA08B 6-Outlet Power Strip, Right-Angle NEMA 5-15R - 15A, 120V, 8 ft. Cord, Right-Angle 5-15P Plug, 24 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS4816B surge protector Black 16 AC outlet(s) 120 V 179.9" (4.57 m) Tripp Lite PS4816B surge protector Black 16 AC outlet(s) 120 V 179.9" (4.57 m)
(show image)
PS4816B PS4816B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS3612B surge protector Black 12 AC outlet(s) 120 V 179.9" (4.57 m) Tripp Lite PS3612B surge protector Black 12 AC outlet(s) 120 V 179.9" (4.57 m)
(show image)
PS3612B PS3612B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS2408B surge protector Black 8 AC outlet(s) 120 V 179.9" (4.57 m) Tripp Lite PS2408B surge protector Black 8 AC outlet(s) 120 V 179.9" (4.57 m)
(show image)
PS2408B PS2408B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS120410 surge protector Black, Gray 4 AC outlet(s) 120 V 120.1" (3.05 m) Tripp Lite PS120410 surge protector Black, Gray 4 AC outlet(s) 120 V 120.1" (3.05 m)
(show image)
PS120410 PS120410 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-406-HGULTRA surge protector White 4 AC outlet(s) 120 V 72" (1.83 m) Tripp Lite PS-406-HGULTRA surge protector White 4 AC outlet(s) 120 V 72" (1.83 m)
(show image)
PS-406-HGULTRA For Patient-Care Vicinity–UL 60601-1 Medical-Grade Power Strip; 4 15A Hospital-Grade Outlets, Safety Covers, 6 ft. Cord 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS615HG20AOEM surge protector White 6 AC outlet(s) 120 V 179.9" (4.57 m) Tripp Lite PS615HG20AOEM surge protector White 6 AC outlet(s) 120 V 179.9" (4.57 m)
(show image)
PS615HG20AOEM PS615HG20AOEM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS625HG20AOEM surge protector White 6 AC outlet(s) 120 V 300" (7.62 m) Tripp Lite PS625HG20AOEM surge protector White 6 AC outlet(s) 120 V 300" (7.62 m)
(show image)
PS625HG20AOEM PS625HG20AOEM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)