location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PS-415-HG-OEMRA surge protector White 4 AC outlet(s) 120 V 179.9" (4.57 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS-415-HG-OEMRA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS-415-HG-OEMRA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332239389 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:44:10
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PS-415-HG-OEMRA surge protector White 4 AC outlet(s) 120 V 179.9" (4.57 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - UL 1363A power strip for use inside and outside patient care vicinities
  • - Patented antimicrobial coating is 99.9% effective in inhibiting the growth of bacteria
  • - Right-angle 5-15P-HG plug permits connection in confined or hard-to-reach spaces
  • - 15 ft. (4.6 m) power cord allows flexibility in placing power strip in relationship to AC outlet
  • - Switchless design helps prevent accidental shutdown of essential equipment
Guarantee: Lifetime Limited Warranty
Long product name Tripp Lite PS-415-HG-OEMRA surge protector White 4 AC outlet(s) 120 V 179.9" (4.57 m) :
The short editorial description of Tripp Lite PS-415-HG-OEMRA surge protector White 4 AC outlet(s) 120 V 179.9" (4.57 m)

120V AC, 1800 W, 50 - 60 Hz, 4x 5-15R-HG, White
More>>>
Tripp Lite PS-415-HG-OEMRA surge protector White 4 AC outlet(s) 120 V 179.9" (4.57 m):
The official marketing text of Tripp Lite PS-415-HG-OEMRA surge protector White 4 AC outlet(s) 120 V 179.9" (4.57 m) as supplied by the manufacturer

Delivers power to devices attached to IV poles, crash carts and mobile workstations in operating rooms and other patient care vicinities.

4-Outlet Medical-Grade Power Strip with Long 15 ft. Cord Approved for Patient Care Vicinities
Tripp Lite's PS-415-HG-OEMRA supplies power to movable plug-connected components mounted to IV poles, mobile carts, crash carts and mobile medical workstations inside and outside patient care vicinities when properly mounted. This includes operating rooms, therapy rooms, imaging environments and administrative areas. Compliant with UL 1363A specifications, this 120V power strip features four NEMA 5-15R-HG hospital-grade outlets.

Exclusive, Patented Antimicrobial Protection Fights Healthcare-Acquired Infections (HAIs)
The power strip is protected by a patented antimicrobial powder coating with EPA-registered and FDA-compliant silver ionic technology. The antimicrobial surface protection is 99.9 percent effective in inhibiting the growth of bacteria and reducing the risk of HAIs in hospitals and other medical environments. The coating meets the requirements of JIS Z 2801:2000, an international standard for evaluating efficacy in antimicrobial products.

Premium Safety Features Help Ensure Proper Power Connections
With no central power switch, this power strip presents no danger of accidental shutoff and cutting off power to essential devices. Two resettable 15-amp circuit breakers will shut down all AC input if the power strip determines the connected equipment load is drawing too much power. Four locking plastic safety covers are included to block access to unused outlets.

Ready for Installation in Demanding Medical Environments
The power strip with 15-foot (4.6-meter) cord also includes a space-saving right-angle NEMA 5-15P-HG plug that helps you connect to a wall outlet located behind furniture that is placed flush against the wall. Built-in mounting flanges and integrated keyhole slots let you install the durable all-metal housing on any mobile cart or IV pole for distributing power to movable rack-, table- and pedestal-mounted equipment.

Short summary description Tripp Lite PS-415-HG-OEMRA surge protector White 4 AC outlet(s) 120 V 179.9" (4.57 m):
This short summary of the Tripp Lite PS-415-HG-OEMRA surge protector White 4 AC outlet(s) 120 V 179.9" (4.57 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PS-415-HG-OEMRA, 4 AC outlet(s), NEMA 5–15R, 120 V, 50 - 60 Hz, 15 A, 1800 W

Long summary description Tripp Lite PS-415-HG-OEMRA surge protector White 4 AC outlet(s) 120 V 179.9" (4.57 m):
This is an auto-generated long summary of Tripp Lite PS-415-HG-OEMRA surge protector White 4 AC outlet(s) 120 V 179.9" (4.57 m) based on the first three specs of the first five spec groups.

Tripp Lite PS-415-HG-OEMRA. AC outlets quantity: 4 AC outlet(s), AC outlet types: NEMA 5–15R, Nominal input voltage: 120 V. Power plug: NEMA 1–15P. Product color: White, Material: Metal, Country of origin: Vietnam. Cable length: 179.9" (4.57 m), Weight: 2.58 lbs (1.17 kg), Width: 2.5" (63.5 mm). Certification: TUV tested to UL 1363A

Power
AC outlets quantity *
4 AC outlet(s)
AC outlet types *
NEMA 5–15R
Nominal input voltage *
120 V
AC input frequency
50 - 60 Hz
Nominal current output
15 A
Peak power
1800 W
Ports & interfaces
Power plug
NEMA 1–15P
Features
Product color *
White
Material
Metal
Country of origin
Vietnam
Weight & dimensions
Weight
2.58 lbs (1.17 kg)
Cable length *
179.9" (4.57 m)
Width
2.5" (63.5 mm)
Depth
1.73" (43.9 mm)
Height
8.54" (216.9 mm)
Certificates
Certification
TUV tested to UL 1363A
Packaging data
Package width
6.22" (158 mm)
Package depth
2.44" (62 mm)
Package height
9.88" (251 mm)
Package weight
2.8 lbs (1.27 kg)
Packaging content
Number of products included
1 pc(s)
Logistics data
Master (outer) case width
13.1" (332 mm)
Master (outer) case length
12.9" (326.9 mm)
Master (outer) case height
10.6" (270 mm)
Master (outer) case weight
29.5 lbs (13.4 kg)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332239386
Country Distributor
United States 2 distributor(s)