location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington 62399 mouse pad Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Duo Gel Mouse Pad with Integrated Wrist Support - Smoke/Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62399 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636638006215 show
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2023 14:01:10
The date of the most recent change of the data-sheet in Icecat's system
Kensington 62399 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington 62399 mouse pad Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mouse pad features dedicated wrist rest
  • - Gel pillow matches natural curve of wrist and hand for comfortable computing
  • - Ventilation channel helps keep hands cool and dry
Guarantee: 2 years
Long product name Kensington 62399 mouse pad Gray :
The short editorial description of Kensington 62399 mouse pad Gray

Duo Gel Mouse Pad with Integrated Wrist Support - Smoke/Black
More>>>
Kensington 62399 mouse pad Gray:
The official marketing text of Kensington 62399 mouse pad Gray as supplied by the manufacturer

The Duo Gel Mouse Pad combines a durable vinyl pad, providing a rigid base for fast and accurate mouse movement, with a wrist rest that moulds itself to your wrist shape for complete comfort and support; features a ventilation channel to keep hands cool and dry and has an easy wipe-clean finish in a light smoke/dark smoke colour.

Meets MIL-STD-810H Method 504.3 Contamination by Fluids testing for resistance to breakdown when exposed to cleaning and disinfecting solvents such as alcohol and bleach for at least 24 hours.
Mouse pad features dedicated wrist rest
Gel pillow matches natural curve of wrist and hand for comfortable computing
Ventilation channel helps keep hands cool and dry

Short summary description Kensington 62399 mouse pad Gray:
This short summary of the Kensington 62399 mouse pad Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington 62399, Gray, Monochromatic, Gel, Wrist rest

Long summary description Kensington 62399 mouse pad Gray:
This is an auto-generated long summary of Kensington 62399 mouse pad Gray based on the first three specs of the first five spec groups.

Kensington 62399. Width: 9.45" (240 mm), Depth: 7.17" (182 mm). Product color: Gray, Surface coloration: Monochromatic, Material: Gel, Wrist rest

Performance
Surface coloration *
Monochromatic
Material
Gel
Gaming mouse pad *
No
Wrist rest *
Yes
Product color *
Gray
Weight & dimensions
Width *
9.45" (240 mm)
Weight & dimensions
Depth *
7.17" (182 mm)
Thickness
0.984" (2.5 cm)
Weight
14.8 oz (420 g)
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)