location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington ErgoSoft™ Wrist Rest for Standard Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ErgoSoft™ Wrist Rest for Standard Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K52802WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896528029 show
Category:
To prevent Repetited Strain Injury (RSI), a painful, numb feeling in your arm(s), wrist(s) and/or hands(s) during and after working with a computer for a prolonged period of time, it is important to have an ergonomical posture while working. A wrist rest for use with your mouse prevents flexion of the wrist, thus reducing the risk of getting a so called 'mouse wrist', RSI in the wrist. A wrist rest for use with a keyboard is not intended for resting your wrist on while working. Use it only for during breaks, to prevent your wrists from unncessary strain.
Wrist Rests Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:59:36
The date of the most recent change of the data-sheet in Icecat's system
Kensington K52802WW user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington ErgoSoft™ Wrist Rest for Standard Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Meets MIL-STD-810H Method 504.3 Contamination by Fluids testing for resistance to breakdown when exposed to cleaning and disinfecting solvents such as alcohol and bleach for at least 24 hours.
  • - Ultra-soft feel with a premium exterior that is supported by gel-cushioned padding to provide unmatched quality and comfort
  • - Ergonomist approved to provide optimal health, comfort and protection through proper alignment, tailored*dimensions, and unique curved design
  • - Professional-level design options provide functional and sophisticated low-profile elegance
  • - Ideal for a mouse higher than 1”
Guarantee: 2 years
Long product name Kensington ErgoSoft™ Wrist Rest for Standard Mouse :
The short editorial description of Kensington ErgoSoft™ Wrist Rest for Standard Mouse

ErgoSoft™ Wrist Rest for Standard Mouse
More>>>
Kensington ErgoSoft™ Wrist Rest for Standard Mouse:
The official marketing text of Kensington ErgoSoft™ Wrist Rest for Standard Mouse as supplied by the manufacturer

Scientifically developed to prevent injury while optimizing comfort, Kensington’s ErgoSoft Wrist Rest for Standard Mouse features an ultra-soft exterior supported by gel cushioning. Combining unmatched softness with ergonomic science, the wrist rest is perfect for work and play. Innovation, quality, and trust have made Kensington The Professionals’ Choice™ in ergonomics for more than 20 years.

Short summary description Kensington ErgoSoft™ Wrist Rest for Standard Mouse:
This short summary of the Kensington ErgoSoft™ Wrist Rest for Standard Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington ErgoSoft™ Wrist Rest for Standard Mouse, Gel, Thermoplastic polyurethane (TPU), Black, Taiwan, 1" (25.4 mm), 7.9" (200.7 mm), 8.7" (221 mm)

Long summary description Kensington ErgoSoft™ Wrist Rest for Standard Mouse:
This is an auto-generated long summary of Kensington ErgoSoft™ Wrist Rest for Standard Mouse based on the first three specs of the first five spec groups.

Kensington ErgoSoft™ Wrist Rest for Standard Mouse. Material: Gel, Thermoplastic polyurethane (TPU), Product color: Black, Country of origin: Taiwan. Width: 1" (25.4 mm), Depth: 7.9" (200.7 mm), Height: 8.7" (221 mm). Quantity per pack: 1 pc(s), Package width: 7.87" (200 mm), Package depth: 8.66" (220 mm). Quantity per master (outer) case: 6 pc(s), Master (outer) case width: 6.26" (159 mm), Master (outer) case length: 9.25" (235 mm)

Ultra-Soft Feel
Ultra-Soft Feel

The premium exterior is supported by gel-cushioned padding to provide unmatched quality and comfort. Offering the softest materials available, this wrist rest resists sticking to your skin and easily wipes clean.

Ergonomist Approved
Ergonomist Approved

Designed with ergonomist input and approval to provide you with optimal health, comfort and protection through proper alignment, tailored dimensions, and a unique curve design, the wrist rest helps minimize the impact of repetitive strain on your hands. Combining unmatched softness with ergonomic science, it’s perfect for work and play.

Professional-Level Design
Professional-Level Design

Provides functional and sophisticated low-profile elegance. Non-skid rubber backing keeps the rest from slipping whether you’re working or gaming.

Wipe down protection
Wipe down protection

Meets MIL-STD-810H Method 504.3 Contamination by Fluids testing for resistance to breakdown when exposed to cleaning and disinfecting solvents such as alcohol and bleach for at least 24 hours.

Features
Material
Gel, Thermoplastic polyurethane (TPU)
Product color
Black
Country of origin
Taiwan
Easy to clean
Yes
Weight & dimensions
Width
1" (25.4 mm)
Depth
7.9" (200.7 mm)
Height
8.7" (221 mm)
Weight
5.29 oz (150 g)
Dimensions (WxDxH)
1 x 7.9 x 8.7" (25.4 x 200.7 x 221 mm)
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
7.87" (200 mm)
Package depth
8.66" (220 mm)
Package height
0.886" (22.5 mm)
Package weight
7.76 oz (220 g)
Logistics data
Harmonized System (HS) code
84733080
Quantity per master (outer) case
6 pc(s)
Master (outer) case width
6.26" (159 mm)
Master (outer) case length
9.25" (235 mm)
Master (outer) case height
8.5" (216 mm)
Master (outer) case weight
3.57 lbs (1.62 kg)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
México 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
United States 2 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)