location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE55NU7023K 55" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE55NU7023K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE55NU7023KXXH
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 15:53:32
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE55NU7023K 55" 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 55" LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - PQI (Picture Quality Index) 1300
  • - DVB-C, DVB-T2
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - High Dynamic Range (HDR) supported
  • - VESA mounting
  • - 150 W
More>>>
Short summary description Samsung UE55NU7023K 55" 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the Samsung UE55NU7023K 55" 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE55NU7023K, 55", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE55NU7023K 55" 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung UE55NU7023K 55" 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung UE55NU7023K. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1300, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Display
Display diagonal *
55"
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Motion interpolation technology *
PQI (Picture Quality Index) 1300
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
Dolby Digital Plus
Multiroom
Yes
Multiroom audio technology
Samsung Multiroom Link
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Web browser
Yes
Design
Product color *
Black
VESA mounting *
Yes
Performance
High Dynamic Range (HDR) technology
Hybrid Log-Gamma (HLG)
Game mode
Yes
Teletext function
Yes
Backlight dimming technology
Local Dimming
High Dynamic Range (HDR) supported *
Yes
Processor cores
4
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Digital audio optical out
1
Ports & interfaces
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.4
HDMI ports quantity *
2
Consumer Electronics Control (CEC)
Anynet+
Management features
Voice control
Yes
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Auto power off
Yes
Power
Power consumption (typical) *
150 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
48.8" (1238.6 mm)
Depth (with stand)
9.53" (242.1 mm)
Height (with stand)
29.8" (757 mm)
Weight (with stand)
38.6 lbs (17.5 kg)
Width (without stand)
48.8" (1238.6 mm)
Depth (without stand)
2.33" (59.2 mm)
Height (without stand)
28.1" (714.2 mm)
Weight (without stand)
38.1 lbs (17.3 kg)
Packaging data
Manual
Yes
Package width
55" (1396 mm)
Package depth
6.22" (158 mm)
Package height
33.5" (852 mm)
Package weight
49.2 lbs (22.3 kg)
Package type
Box
Packaging content
Handheld remote control
Yes
Remote control type
TM1240A
E-manual
Yes
Other features
Hybrid Log-Gamma (HLG)
Yes
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
146 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Brand Image Article code product Stock Price from
Samsung Series 7 RU7100 55" 4K Ultra HD Smart TV Wi-Fi Black Samsung Series 7 RU7100 55" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE55RU7100KXXU RU7100 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE55RU7400UXXU TV 55" 4K Ultra HD Smart TV Wi-Fi Gray Samsung UE55RU7400UXXU TV 55" 4K Ultra HD Smart TV Wi-Fi Gray
(show image)
UE55RU7400UXXU UE55RU7400UXXU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE55NU7021K 55" 4K Ultra HD Smart TV Wi-Fi Black Samsung UE55NU7021K 55" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE55NU7021KXXU UE55NU7021K 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Series 6 UE55MU6120K 55" 4K Ultra HD Smart TV Wi-Fi Black Samsung Series 6 UE55MU6120K 55" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE55MU6120KXXU UE55MU6120K 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE55MU6220K 55" 4K Ultra HD Smart TV Wi-Fi Black Samsung UE55MU6220K 55" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE55MU6220KXXU UE55MU6220K 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE55MU6120WXXN TV 55" 4K Ultra HD Smart TV Wi-Fi Black Samsung UE55MU6120WXXN TV 55" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE55MU6120WXXN UE55MU6120WXXN 0.00
(excl. VAT)
0 (incl. VAT)
Samsung MU9000 55" 4K Ultra HD Smart TV Wi-Fi Black, Silver Samsung MU9000 55" 4K Ultra HD Smart TV Wi-Fi Black, Silver
(show image)
UE55MU9000TXXU MU9000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung MU7000 55" 4K Ultra HD Smart TV Wi-Fi Black, Silver Samsung MU7000 55" 4K Ultra HD Smart TV Wi-Fi Black, Silver
(show image)
UE55MU7000TXXU MU7000 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE55M6300AK 55" Full HD Wi-Fi Titanium Samsung UE55M6300AK 55" Full HD Wi-Fi Titanium
(show image)
UE55M6300AKXXU UE55M6300AK 0.00
(excl. VAT)
0 (incl. VAT)
Samsung MU6400 55" 4K Ultra HD Smart TV Wi-Fi Black, Silver Samsung MU6400 55" 4K Ultra HD Smart TV Wi-Fi Black, Silver
(show image)
UE55MU6400UXXU MU6400 0.00
(excl. VAT)
0 (incl. VAT)