location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE55M6300AK 55" Full HD Wi-Fi Titanium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE55M6300AK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE55M6300AKXXU
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:43:24
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UE55M6300AK 55" Full HD Wi-Fi Titanium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Curved 55" LED
  • - Full HD 1920 x 1080 pixels
  • - PQI (Picture Quality Index) 900
  • - DVB-C, DVB-T2
  • - Screen mirroring
  • - Wi-Fi Ethernet LAN Bluetooth
  • - VESA mounting
  • - 70 W
Long product name Samsung UE55M6300AK 55" Full HD Wi-Fi Titanium :
The short editorial description of Samsung UE55M6300AK 55" Full HD Wi-Fi Titanium

55" LED, 1920 x 1080, 20W, DVB-T2/C, Wireless LAN, HDMI x 3, USB x 2, Ethernet, Anynet+
More>>>
Samsung UE55M6300AK 55" Full HD Wi-Fi Titanium:
The official marketing text of Samsung UE55M6300AK 55" Full HD Wi-Fi Titanium as supplied by the manufacturer

Ultra clean view
Improve your content no matter the quality. Make blurry images a thing of the past with Ultra Clean View.

Micro Dimming Pro
Micro Dimming technology divides the TV screen into hundreds of small zones, analysing each one independently to adjust colour, brightness and sharpness.

Immerse yourself in the action
Immerse yourself in the action and feel as if you're at the heart of every moment, with a curved screen that surrounds you with a world-class viewing experience.

One Remote Control
Control all of your compatible devices and content with the One Remote Control.

Smart View
Easily browse content and control your TV from your mobile.

Smart Hub
Discover easy access to all your content and connected devices from one place through Samsung's intuitive 2017 Smart Hub.

Connect and share
Plug your favourite entertainment and media into your TV – watch videos, play music, or view photos through a USB connection.

Short summary description Samsung UE55M6300AK 55" Full HD Wi-Fi Titanium:
This short summary of the Samsung UE55M6300AK 55" Full HD Wi-Fi Titanium data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE55M6300AK, 55", 1920 x 1080 pixels, Full HD, LED, Wi-Fi, Titanium

Long summary description Samsung UE55M6300AK 55" Full HD Wi-Fi Titanium:
This is an auto-generated long summary of Samsung UE55M6300AK 55" Full HD Wi-Fi Titanium based on the first three specs of the first five spec groups.

Samsung UE55M6300AK. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Curved, Motion interpolation technology: PQI (Picture Quality Index) 900. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Titanium

Display
Display diagonal *
55"
HD type *
Full HD
Display technology *
LED
Screen shape *
Curved
Motion interpolation technology *
PQI (Picture Quality Index) 900
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
54.3" (138 cm)
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T2
Auto channel search
Yes
Smart TV
Timeshift
Yes
Screen mirroring
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
Dolby Digital Plus
Multiroom audio technology
Samsung Multiroom Link
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Web browser
Yes
Design
Product color *
Titanium
VESA mounting *
Yes
On/off switch
Yes
LED indicators
Yes
Performance
Game mode
Yes
Subtitles function
Yes
Picture processing technology
Samsung Auto Motion Plus, Samsung HyperReal Engine, Samsung Wide Color Enhancer Plus
Digital Clean View
Yes
Processor cores
4
USB recording
Yes
ConnectShare (HDD)
Yes
ConnectShare (USB)
Yes
Ports & interfaces
HDMI Quick Switch
Yes
Audio Return Channel (ARC)
Yes
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Digital audio optical out
1
RF ports quantity
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Auto power off
Yes
Power
Power consumption (typical) *
70 W
Power consumption (max)
114 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
48.8" (1240 mm)
Depth (with stand)
11.5" (293 mm)
Height (with stand)
31" (788.6 mm)
Weight (with stand)
37.7 lbs (17.1 kg)
Width (without stand)
48.8" (1240 mm)
Depth (without stand)
3.86" (98 mm)
Height (without stand)
28.5" (722.7 mm)
Weight (without stand)
34 lbs (15.4 kg)
Packaging data
Manual
Yes
Package width
52.3" (1328 mm)
Package depth
6.77" (172 mm)
Package height
32" (812 mm)
Package weight
50.9 lbs (23.1 kg)
Packaging content
Handheld remote control
Yes
Remote control type
TM1750A
Other features
Auto Depth Enhancer
Yes
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
102 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A+
Brand Image Article code product Stock Price from
Samsung UE55NU7023K 55" 4K Ultra HD Smart TV Wi-Fi Black Samsung UE55NU7023K 55" 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE55NU7023KXXH UE55NU7023K 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)