location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-06N-H3U-C USB graphics adapter 3840 x 2160 pixels Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-06N-H3U-C USB-C Multiport Adapter, 4K HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDCP, Gray
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-06N-H3U-C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332237354 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:41:07
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-06N-H3U-C USB graphics adapter 3840 x 2160 pixels Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Transmits video signals from sources supporting USB-C DisplayPort Alt Mode
  • - Delivers UHD picture quality at resolutions up to 3840 x 2160 (4K x 2K) @ 30 Hz
  • - Power Delivery port provides 20V 5A (100W) power output for charging connected device
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
  • - 3 USB-A ports support USB 3.1 Gen 1 speeds up to 5 Gbps for fast data transfers
Guarantee: 3-year limited
Long product name Tripp Lite U444-06N-H3U-C USB graphics adapter 3840 x 2160 pixels Gray :
The short editorial description of Tripp Lite U444-06N-H3U-C USB graphics adapter 3840 x 2160 pixels Gray

USB-C Multiport Adapter, 4K HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDCP, Gray
More>>>
Tripp Lite U444-06N-H3U-C USB graphics adapter 3840 x 2160 pixels Gray:
The official marketing text of Tripp Lite U444-06N-H3U-C USB graphics adapter 3840 x 2160 pixels Gray as supplied by the manufacturer

Mini Docking Station Connects an HDMI Monitor to Your USB-C or Thunderbolt 3 Device
This USB-C to HDMI cable helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to an HDMI-enabled television, monitor or projector. It’s an ideal tool for giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen, or streaming video for digital signage in crystal-clear 4K.
Supports USB-C DisplayPort Alternate Mode for Transmitting Audio/Video Signals
By connecting the built-in USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a compatible monitor, television or projector without installing special software drivers.
Transmits Crystal-Clear 4K HDMI Video and Digital Audio
To send digital audio and Ultra High Definition video to a 4K-ready HDMI television, projector or monitor, connect the HDMI port to the display using an HDMI cable (such as P568-Series high-speed HDMI cables, sold separately). The USB to HDMI 4K adapter supports video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz. It’s backward compatible with 1080p displays, allowing you to use it with older equipment.
USB Ports Transfer Data at Fast USB 3.1 Gen 1 Speeds
Three USB-A ports accept USB peripherals, such as a flash drive, keyboard and printer, and transfers data at speeds up to 5 Gbps, which is 10 times faster than USB 2.0. One port provides up to 5V/1.5A (7.5 watts) for charging and powering mobile devices. The USB Type-C adapter is backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices.
Note: Host must support USB OTG (On-the-Go)
PD Charging Port Charges Connected Device via AC Wall Charger
The USB-C Power Delivery 3.0 port provides power output up to 20V 5A (100W), which is more than sufficient for charging and powering the connected source device, such as a MacBook or Chromebook. Note
: USB-C PD port does not support Quick Charge (QC).
Built-In USB-C Cable Connects in Either Direction
Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.
Ready to Use Right Out of the Package
The plug-and-play USB 3.1 Type-C adapter is specifically designed for the MacBook, Google Chromebook Pixel and other laptops, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no software, drivers or external power. About the size of a credit card, the U444-06N-H3U-C fits easily into a pocket, purse or laptop bag for convenient connections on the go.

Short summary description Tripp Lite U444-06N-H3U-C USB graphics adapter 3840 x 2160 pixels Gray:
This short summary of the Tripp Lite U444-06N-H3U-C USB graphics adapter 3840 x 2160 pixels Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-06N-H3U-C, 3840 x 2160 pixels

Long summary description Tripp Lite U444-06N-H3U-C USB graphics adapter 3840 x 2160 pixels Gray:
This is an auto-generated long summary of Tripp Lite U444-06N-H3U-C USB graphics adapter 3840 x 2160 pixels Gray based on the first three specs of the first five spec groups.

Tripp Lite U444-06N-H3U-C. Maximum resolution: 3840 x 2160 pixels, Certification: CE, FCC, REACH. Product color: Gray, Housing material: Aluminum. Weight: 3.17 oz (90 g). Package width: 5.51" (140 mm), Package depth: 3.94" (100.1 mm), Package height: 0.909" (23.1 mm). Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 11.6" (294.9 mm), Master (outer) case length: 5.31" (134.9 mm)

Performance
Maximum resolution
3840 x 2160 pixels
Certification
CE, FCC, REACH
Design
Product color
Gray
Housing material
Aluminum
Weight & dimensions
Weight
3.17 oz (90 g)
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Packaging data
Package width
5.51" (140 mm)
Package depth
3.94" (100.1 mm)
Package height
0.909" (23.1 mm)
Package weight
3.17 oz (90 g)
Packaging content
Manual
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332238778
Master (outer) case width
11.6" (294.9 mm)
Master (outer) case length
5.31" (134.9 mm)
Master (outer) case height
4.72" (119.9 mm)
Master (outer) case weight
2.31 lbs (1.05 kg)
Country of origin
Vietnam
Brand Image Article code product Stock Price from
Tripp Lite MTB3-002-HD USB graphics adapter 3840 x 2160 pixels Gray Tripp Lite MTB3-002-HD USB graphics adapter 3840 x 2160 pixels Gray
(show image)
MTB3-002-HD MTB3-002-HD Dual-Monitor Thunderbolt 3 to HDMI Adapter (M/2xF) - 4K 60 Hz, 4:4:4, Silver 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-DP8WC USB graphics adapter 7860 x 4320 pixels White Tripp Lite U444-06N-DP8WC USB graphics adapter 7860 x 4320 pixels White
(show image)
U444-06N-DP8WC U444-06N-DP8WC USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, 60W PD Charging, White, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-T6N-VUBC USB graphics adapter 1920 x 1200 pixels Black Tripp Lite U444-T6N-VUBC USB graphics adapter 1920 x 1200 pixels Black
(show image)
U444-T6N-VUBC U444-T6N-VUBC USB-C Multiport Adapter, VGA, USB 3.x (5Gbps) Hub Port, Self-Storing Cable and 100W PD 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-T6N-H4GUBC USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-T6N-H4GUBC USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-T6N-H4GUBC U444-T6N-H4GUBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, GbE, Self-Storing Cable, 100W PD Charging, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-T6N-H4UBC USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-T6N-H4UBC USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-T6N-H4UBC U444-T6N-H4UBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, Self-Storing Cable, 100W PD Charging, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HV4GUB USB graphics adapter Black Tripp Lite U444-06N-HV4GUB USB graphics adapter Black
(show image)
U444-06N-HV4GUB U444-06N-HV4GUB USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HV4GU USB graphics adapter White Tripp Lite U444-06N-HV4GU USB graphics adapter White
(show image)
U444-06N-HV4GU U444-06N-HV4GU USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDV4KB USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-06N-HDV4KB USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-06N-HDV4KB U444-06N-HDV4KB USB-C Multiport Adapter (M/3xF) - 4K HDMI, DVI, VGA, HDCP, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-H4UB-C USB graphics adapter Black Tripp Lite U444-06N-H4UB-C USB graphics adapter Black
(show image)
U444-06N-H4UB-C U444-06N-H4UB-C USB-C to HDMI 4K Adapter with USB 3.x (5Gbps) Hub Port and 60W PD Charging, HDCP, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-H4K6WC USB graphics adapter 3840 x 2160 pixels White Tripp Lite U444-06N-H4K6WC USB graphics adapter 3840 x 2160 pixels White
(show image)
U444-06N-H4K6WC U444-06N-H4K6WC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)