location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3m USB 2.0 USB cable 118.1" (3 m) USB A USB B Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3m USB 2.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6520A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698670736 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:22:18
The date of the most recent change of the data-sheet in Icecat's system
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 3m USB 2.0 USB cable 118.1" (3 m) USB A USB B Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 118.1" (3 m)
  • - USB A Male
  • - USB B Male
  • - USB 2.0 480 Mbit/s
  • - Gray
  • - 1 pc(s)
Long product name HP 3m USB 2.0 USB cable 118.1" (3 m) USB A USB B Gray :
The short editorial description of HP 3m USB 2.0 USB cable 118.1" (3 m) USB A USB B Gray

3m, USB 2.0, 480 Mbps, Grey
More>>>
HP 3m USB 2.0 USB cable 118.1" (3 m) USB A USB B Gray:
The official marketing text of HP 3m USB 2.0 USB cable 118.1" (3 m) USB A USB B Gray as supplied by the manufacturer

A reliable, high speed, bidirectional connection between their USB port printer and PC or Mac. This HP USB printer cable is designed to deliver complex, graphic-rich documents to the printer with speed and accuracy.

Short summary description HP 3m USB 2.0 USB cable 118.1" (3 m) USB A USB B Gray:
This short summary of the HP 3m USB 2.0 USB cable 118.1" (3 m) USB A USB B Gray data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3m USB 2.0, 118.1" (3 m), USB A, USB B, USB 2.0, Male/Male, Gray

Long summary description HP 3m USB 2.0 USB cable 118.1" (3 m) USB A USB B Gray:
This is an auto-generated long summary of HP 3m USB 2.0 USB cable 118.1" (3 m) USB A USB B Gray based on the first three specs of the first five spec groups.

HP 3m USB 2.0. Cable length: 118.1" (3 m). Connector 1: USB A, Connector 2: USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Product color: Gray

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Maximum data transfer rate
480 Mbit/s
Features
Maximum data transfer rate
0.48 Gbit/s
Product color *
Gray
Weight & dimensions
Cable length *
118.1" (3 m)
Packaging content
Quantity per pack *
1 pc(s)
Other features
Connection to PC
Yes