HP logo

HP Photosmart A636 Compact photo printer

Article code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
226609
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
One-year limited hardwarebacked by HP Customer Care, service and support; one-year technical phone support; plus a toll-free numberstandard statement: To the extent allowed by local law, except for the obligations specifically set forth in thisstatement, in no event shall HP or its third-party suppliers be liable for direct, indirect, special, incidental or consequential damages, whether based on contract, tort or any other legal theory and whether advised of the possibility of such damages. The use of a non-HP ink cartridge or a refilled ink cartridge does not affect either theto the customer or any HP support contract with the customer. However, if product failure or damage is attributable to the use of a non-HP or refilled ink cartridge, HP shall charge its standard labor and materials charges to service the product for the failure or damage. HP is not responsible for accuracy of information relating to non-HP products. This listing of non-HP products does not constitute an endorsement by Hewlett-Packard Company. HP disclaims all warranties, written and oral, expressed or implied, with respect to products developed by independent vendors, including the warranties of merchantability and fitness for a particular use.
Long product name HP Photosmart A636 Compact photo printer:

Print, personalise and share your photos with this ultimate portable printer. Print full size 13 x 18 cm photos wherever you go – with or without a PC – and add captions, borders and other creative effects via the 12 cm touch screen.

Short summary description HP Photosmart A636 Compact photo printer:

HP Photosmart A636 Compact Photo Printer

Long summary description HP Photosmart A636 Compact photo printer:

HP Photosmart A636 Compact Photo Printer

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.