location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M404dn, Print, Fast first page out speeds; Compact Size; Energy Efficient; Strong Security

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Pro M404dn, Print, Fast first page out speeds; Compact Size; Energy Efficient; Strong Security
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1A53A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545283144 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 417630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 18:12:54
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 03 Apr 2023
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Pro M404dn, Print, Fast first page out speeds; Compact Size; Energy Efficient; Strong Security
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fast first page out speeds; Compact Size; Energy Efficient; Strong Security
  • - Print
  • - Prints up to 40/42 ppm (A4/LTR) (HP High Speed)
  • - Fine Lines (1200 x 1200 dpi)
Guarantee: One-year Bench/Depot Repair warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to http://www.hp.com/support to learn about HP award winning service and support options in your region. (wty code 4E; wty ID A033)
Long product name HP LaserJet Pro M404dn, Print, Fast first page out speeds; Compact Size; Energy Efficient; Strong Security :
The short editorial description of HP LaserJet Pro M404dn, Print, Fast first page out speeds; Compact Size; Energy Efficient; Strong Security

LaserJet Pro M404dn
More>>>
HP LaserJet Pro M404dn, Print, Fast first page out speeds; Compact Size; Energy Efficient; Strong Security:
The official marketing text of HP LaserJet Pro M404dn, Print, Fast first page out speeds; Compact Size; Energy Efficient; Strong Security as supplied by the manufacturer

Winning in business means working smarter. The HP LaserJet Pro M404 printer is designed to let you focus your time where it’s most effective-helping to grow your business and staying ahead of the competition.

Short summary description HP LaserJet Pro M404dn, Print, Fast first page out speeds; Compact Size; Energy Efficient; Strong Security:
This short summary of the HP LaserJet Pro M404dn, Print, Fast first page out speeds; Compact Size; Energy Efficient; Strong Security data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M404dn, Print, Fast first page out speeds; Compact Size; Energy Efficient; Strong Security, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Pro M404dn, Print, Fast first page out speeds; Compact Size; Energy Efficient; Strong Security:
This is an auto-generated long summary of HP LaserJet Pro M404dn, Print, Fast first page out speeds; Compact Size; Energy Efficient; Strong Security based on the first three specs of the first five spec groups.

HP LaserJet Pro M404dn, Print, Fast first page out speeds; Compact Size; Energy Efficient; Strong Security. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: LCD. Network ready. Product color: White

Simply designed to uncomplicate your day

Set up this printer fast and easily manage device settings to help increase overall printing efficiency.
Make the most of your office space with a printer that conveniently fits into your workstyle.
Work without delays or messes, with cartridges featuring auto seal removal.

Built to keep you – and your business – moving forward

Help decrease the amount of paper used in the office by printing on both sides of the page.
Grab pages and go – without waiting. This device wakes up and prints fast.[1]
Print effortlessly from any device, virtually anywhere, to any HP printer – securely through the cloud.[2]

Best -in-class security – detect and stop attacks[3]

A suite of embedded security features help protect your printer from being an entry point for attacks.[3]
Help secure confidential information with optional PIN/Pull printing to retrieve print jobs.[4]
Optional HP JetAdvantage Security Manager lets you set configuration.
Thwart potential attacks and take immediate action with instant notification of security issues.[5]

Sustainability is smart business

Avoid frustrating reprints, wasted supplies, and service calls using Original HP toner cartridges.
Help save paper right out of the box. The duplex print setting is set at default paper savings mode.[6]
Saves up to 18% energy over prior products.[7]
Help save energy with HP Auto-on/Auto-off technology.[8]

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Warm-up time
45 s
Warm-up time (from sleep mode)
8.8 s
Time to first page (black, normal)
6.3 s
Secure printing
Yes
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
750 - 4000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 6, PostScript 3, URF, PWG, PDF
Printer fonts
Scalable, TrueType
Country of origin
Brazil, Japan, Philippines
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
250 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
3
Maximum input capacity
900 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
207.4 x 347.1 mm
Paper tray media types *
Bond paper, Envelopes, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, DL
Photo paper sizes
10x15 cm
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-TLS, HTTPS, PEAP, SNMPv2, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
256 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Performance
Sound pressure level (printing)
54 dB
Sound power level (printing)
6.7 dB
Design
Market positioning *
Business
Product color *
White
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Control type
Buttons
Certification
CISPR 32:2012/EN 55032:2012 - Class B, CISPR 32:2015/EN 55032:2015 - Class B, EN 61000-3-2:2014, EN 61000-3-3:2013, EN 55024:2010+A1:2015, FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue 6
Power
Power consumption (printing) *
495 W
Power consumption (ready)
5.5 W
Power consumption (PowerSave)
0.05 W
Power consumption (off)
0.05 W
Energy Star Typical Electricity Consumption (TEC)
0.371 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 8, Windows 7, Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.12 Sierra
Other operating systems supported
Android
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR, EPEAT Silver
Doesn't contain
Mercury
Weight & dimensions
Width
15" (381 mm)
Depth
14.1" (357 mm)
Height
8.5" (216 mm)
Weight
18.9 lbs (8.56 kg)
Packaging data
Package width
17.4" (443 mm)
Package depth
10.8" (274 mm)
Package height
18.3" (464 mm)
Package weight
23.1 lbs (10.5 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
3000 pages
Warranty card
Yes
Cables included
AC
Brand-specific features
HP SureSupply
Yes
HP Auto-On/Auto-Off
Yes
Logistics data
Harmonized System (HS) code
84433210
Technical details
Number of cartons per pallet layer
9 pc(s)
Other features
Recommended system requirements
2 GB available hard disk space, Internet connection, USB port, Internet browser.
Recommended humidity operating range
30 - 70%
Acoustic power emissions (ready)
26 dB
Acoustic pressure emissions bystander (ready)
15 dB
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 04:15:38
Uk has collected 1 expert review for HP LaserJet Pro M404dn, Print, Fast first page out speeds; Compact Size; Energy Efficient; Strong Security and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Portugal 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP LaserJet Pro M404dn, Print, Fast first page out speeds; Compact Size; Energy Efficient; Strong Security:
Disclaimer

[1] Measured using ISO/IEC 24734 and excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[2] To enable HP Roam, some devices may require firmware to be upgraded and an optional accessory to add Bluetooth® Low Energy (BLE) beaconing capabilities. Subscription or accessory may be required. For more information, visit http://www.hp.com/go/roam.
[3] Based on HP review of 2019 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit http://www.hp.com/go/PrintersThatProtect. For more information: http://www.hp.com/go/printersecurityclaims.
[4] Additional solution such as HP Access Control or HP JetAdvantage Private Print is required to use optional proximity card reader. Pin printing enabled via USB installed in rear of device.
[5] Instant threat notifications can appear on the device control panel when a potential threat occurs from malicious intent or there is a bug or vulnerability in the firmware code of the device. If this error raises concern, please contact your company IT representative or, if unavailable, HP Support, who can investigate the cause through analysis of device syslog data using a standard SIEM tool from McAfee, Splunk, Arcsight or SIEMonster. The control panel error message may show an error code on a blue screen during code signature checks or memory write intrusions.
[6] Dependent upon country setup specifications.
[7] Based on HP Internal testing using normalised TEC Value, 2019.
[8] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.

Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of pages per month of imaged output be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
Local printing requires mobile device and printer to be on the same network (usually Wi-Fi access points bridge wireless to wired connections) or have a direct wireless connection. Wireless performance is dependent on physical environment and distance from access point. Remote printing requires an Internet connection to an HP web-connected printer. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. For more information visit http://www.hp.com/go/mobileprinting. To enable HP Roam, some devices may require firmware to be upgraded and an optional accessory to add Bluetooth® Low Energy (BLE) beaconing capabilities. For more information, visit http://www.hp.com/go/roam.
Without trays and covers extended.
Acoustic values are subject to change. For current information see http://www.hp.com/support. Configuration tested: base model, simplex printing, A4 paper at an average of 40 ppm.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typically based on measurement of 115V device.
Blue Angel TEC is equal to Best TEC. Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device.
EPEAT® registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country.
In box cartridge yield: 1,500 black pages based on ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see: http://www.hp.com/go/learnaboutsupplies. Pages may vary based on customer printing conditions and usage.
Toner cartridges designed for distribution and use within a designated region only; Will not work outside of designated region.
Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. For more information, visit http://www.hp.com/go/learnaboutsupplies.