location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 58X High Yield Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58X High Yield Black Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF258X
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018046764 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2024 00:14:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 58X High Yield Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 58X High Yield Toner Cartridges deliver legendary HP print quality.
  • - HP 58 toner cartridges work with: HP LaserJet Enterprise M406, M430; HP LaserJet Pro M404, M428
  • - 1 Black (~10,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Up to 2X more pages with high-yield toner**
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - HP helps you recycle your Original HP cartridges—it’s easy and free with the HP Planet Partners program, available worldwide.[6] Recycled plastics from HP Planet Partners are used as raw material in new HP cartridges.[7]
  • - Ideal for workgroups who want to print consistent, quality black-and-white pages at high speeds, help save energy,[2] and protect against fraud.
  • - Depend on Original HP 58X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Guarantee: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 58X High Yield Black Original LaserJet Toner Cartridge :
The short editorial description of HP 58X High Yield Black Original LaserJet Toner Cartridge

58X High Yield Black Original LaserJet Toner Cartridge
More>>>
HP 58X High Yield Black Original LaserJet Toner Cartridge:
The official marketing text of HP 58X High Yield Black Original LaserJet Toner Cartridge as supplied by the manufacturer

Ideal for workgroups who want to print consistent, quality black-and-white pages at high speeds, help save energy,[2] and protect against fraud.

Original HP Toner cartridges with JetIntelligence deliver professional-quality pages, high-yield options,[2] peak printing performance, and innovative HP anti-fraud technology. Help reduce costs with energy-saving HP EcoSmart black toner.[3]

Short summary description HP 58X High Yield Black Original LaserJet Toner Cartridge:
This short summary of the HP 58X High Yield Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 58X High Yield Black Original LaserJet Toner Cartridge, 10000 pages, Black, 1 pc(s)

Long summary description HP 58X High Yield Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 58X High Yield Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 58X High Yield Black Original LaserJet Toner Cartridge. Black toner page yield: 10000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet Pro M404 Printer series, HP LaserJet Pro M428 Printer series
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Black toner page yield *
10000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
Country of origin
Japan
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
14.7" (373 mm)
Depth
4.8" (122 mm)
Weight & dimensions
Height
8.94" (227 mm)
Weight
34.2 oz (970 g)
Package width
14.7" (373 mm)
Package depth
4.8" (122 mm)
Package height
8.94" (227 mm)
Package weight
2.98 lbs (1.35 kg)
Package type
Box
Logistics data
Pallet width
43.2" (109.8 cm)
Pallet length
37.1" (94.2 cm)
Pallet height
50.4" (127.9 cm)
Pallet weight
447.5 lbs (203 kg)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
27 pc(s)
Number of cartons per pallet
135 pc(s)
Quantity per pallet
135 pc(s)
Other features
Print technology
Laser printing
Country Distributor
United States 3 distributor(s)
México 1 distributor(s)
Canada 1 distributor(s)
Disclaimer HP 58X High Yield Black Original LaserJet Toner Cartridge:
Disclaimer

[2] HP calculations based on ENERGY STAR ® normalized TEC data comparing HP LaserJet 200-500 series printers. See hp.com/ecosmart
[3] High-yield cartridges are not included in printer purchase; purchase separately. HP 58X High Yield Original LaserJet Toner Cartridge compared to HP 58A. Learn more at http://www.hp.com/go/learnaboutsupplies.
[8] Approximate average yield based on ISO/IEC 19752. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/go/learnaboutsupplies.