location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M428fdn Multifunction Black and white Printer, Ethernet Only; Copier, Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Pro M428fdn Multifunction Black and white Printer, Ethernet Only; Copier, Scanner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1A29AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808338663 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 12:30:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet Pro M428fdn Multifunction Black and white Printer, Ethernet Only; Copier, Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 50-sheet ADF; Scan to Cloud/Workflow; Dual-sided scanning; Print from USB (Office Docs); Fast 2 sided printing
Guarantee: One-year Bench/Depot Repair warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to hp.com/support to learn about HP award winning service and support options in your region. (wty code 4E; wty ID A033)
Long product name HP LaserJet Pro M428fdn Multifunction Black and white Printer, Ethernet Only; Copier, Scanner :
The short editorial description of HP LaserJet Pro M428fdn Multifunction Black and white Printer, Ethernet Only; Copier, Scanner

LaserJet Pro MFP M428fdn
More>>>
HP LaserJet Pro M428fdn Multifunction Black and white Printer, Ethernet Only; Copier, Scanner:
The official marketing text of HP LaserJet Pro M428fdn Multifunction Black and white Printer, Ethernet Only; Copier, Scanner as supplied by the manufacturer

Lighten your workload, focus on your business Winning in business means working smarter. The HP LaserJet Pro MFP M428 is designed to let you focus your time where it’s most effective growing your business and staying ahead of the competition.

Short summary description HP LaserJet Pro M428fdn Multifunction Black and white Printer, Ethernet Only; Copier, Scanner:
This short summary of the HP LaserJet Pro M428fdn Multifunction Black and white Printer, Ethernet Only; Copier, Scanner data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M428fdn Multifunction Black and white Printer, Ethernet Only; Copier, Scanner, Laser, Mono printing, 1200 x 1200 DPI, Color copying, A4, Gray, White

Long summary description HP LaserJet Pro M428fdn Multifunction Black and white Printer, Ethernet Only; Copier, Scanner:
This is an auto-generated long summary of HP LaserJet Pro M428fdn Multifunction Black and white Printer, Ethernet Only; Copier, Scanner based on the first three specs of the first five spec groups.

HP LaserJet Pro M428fdn Multifunction Black and white Printer, Ethernet Only; Copier, Scanner. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A4. Product color: Gray, White

Built to keep you—and your business—moving forward

Scan files directly to Microsoft® SharePoint, Google Drive, Dropbox, email, USB, and network folders.[1]
Help save time by automating all the steps in a complicated workflow via a 1 button shortcut.[2]
Print wirelessly even without the network, stay connected with dual band Wi-Fi and Wi-Fi direct.[3][4][5]
Print effortlessly from any device, virtually anywhere, to any HP printer—securely through the cloud.

Best-in-class security- detect and stop attacks[6]

A suite of embedded security features help protect your MFP from being an entry point for attacks.[6]
Help ensure the security of confidential information with optional PIN/Pull printing to retrieve print jobs[7]
Thwart potential attacks and take immediate action with instant notification of security issues.
Optional HP JetAdvantage Security Manager lets simply and efficiently secure your fleet of printers

Simply designed to uncomplicate your day

Set up this MFP fast, and easily manage device settings to help increase overall printing efficiency.
Tackle tasks quickly and easily—with the simple intuitive 2.7" (6.8cm) color touchscreen.
Print Microsoft office docs and pdfs right off your USB drive.[9]
Avoid interruptions with an HP LaserJet MFP designed to be streamlined for maximum productivity.

Sustainability is smart business

Avoid frustrating reprints, wasted supplies, and service calls using Original HP toner cartridges
Help save paper right out of the box. The duplex print setting is set at default paper savings mode.[9]
Saves up to 22% over prior products.[11]
Help save energy with HP Auto-on/Auto-off technology.[12]

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Warm-up time
45 s
Time to first page (black, normal)
6.3 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
38 cpm
Time to first copy (black, normal)
7.2 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, Software, TWAIN, WIA, File
Scan speed (color)
20 ppm
Scan speed (black)
29 ppm
Image formats supported
JPG, TIFF
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN, WIA
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
400 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
120
Fax broadcasting
119 locations
Fax delayed sending
Yes
Features
Recommended duty cycle
750 - 4000 pages per month
Maximum duty cycle *
80000 pages per month
Duplex functions *
Print, Copy, Scan
Digital sender
Yes
Number of print cartridges *
1
Printing colors *
Black
Page description languages
PCL 6, PostScript 3, URF, PWG, PDF
Printer fonts
Scalable, TrueType
Country of origin
China
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
900 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
207.4 x 347.1 mm
Paper tray media types *
Bond paper, Envelopes, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Oficio, 16K, Statement
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
10, Monarch, B5, C5, DL
Photo paper sizes (imperial)
4x6, 5x8"
Paper handling
Custom media width
3 - 8.5" (76.2 - 215.9 mm)
Custom media length
5 - 14" (127 - 355.6 mm)
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Standard interfaces
USB
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
128-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP-PEAP, EAP-TLS, HTTPS, LEAP, SSL/TLS, WEP, WPA
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (scanning)
48 dB
Sound power level (printing)
6.7 dB
Design
Product color *
Gray, White
Market positioning *
Business
Built-in display *
Yes
Display
CGD
Display diagonal
2.7"
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
510 W
Power consumption (PowerSave)
0.06 W
Power consumption (printing)
510 W
Power consumption (ready)
7.5 W
Power consumption (sleep)
0.9 W
Power consumption (off)
0.06 W
Energy Star Typical Electricity Consumption (TEC)
0.4125 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Other operating systems supported
iOS, Android
Operational conditions
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
10 - 32.5 °C
Certificates
Certification
CISPR 32:2012/EN 55032:2012 - Class B, CISPR 32:2015/EN 55032:2015 - Class B, EN 61000-3-2:2014, EN 61000-3-3:2013, EN 55024:2010+A1:2015, FCC Title 47 CFR, Part 15 Class B / ICES-003, Issue 6;
Sustainability
Sustainability certificates
CCC, GS mark
Doesn't contain
Mercury
Weight & dimensions
Width
16.5" (420 mm)
Depth
15.4" (390 mm)
Height
12.7" (323 mm)
Weight
27.8 lbs (12.6 kg)
Packaging data
Package width
19.6" (497 mm)
Package depth
15.7" (398 mm)
Package height
19.3" (490 mm)
Package weight
34.2 lbs (15.5 kg)
Packaging content
Cartridge(s) included
Yes
Logistics data
Pallet weight
1075.2 lbs (487.7 kg)
Technical details
Number of cartons per pallet layer
6 pc(s)
Other features
Number of users
10 user(s)
Recommended system requirements
2 GB available hard disk space, Internet connection, USB port, Internet browser.
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP LaserJet Pro M428fdn Multifunction Black and white Printer, Ethernet Only; Copier, Scanner:
Disclaimer

[1] Some scan apps may require an Internet connection to the printer. Services may require registration. App availability varies by country, language, and agreements. For details, see http://www.hpconnected.com
[2] Connect printer/MFP to the network and complete customization through the Embedded Web Server.
[3] Wireless operations are compatible with 2.4 GHz and 5 GHz operations. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at http://hp.com/go/mobileprinting.
[4] Feature only supported on the HP LaserJet Pro MFP M428dw and M428fdw. Wireless performance is dependent on physical environment and distance from access point, and may be limited during active VPN connections
[5] Feature is supported on the HP LaserJet Pro Mfp M428dw and M428fdw only. Mobile device needs to be connected directly to the WiFi network of a wireless direct–capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Learn more at http://hp.com/go/businessmobileprinting
[6] Based on HP review of 2019 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit http://hp.com/go/PrintersThatProtect. For more information: http://hp.com/go/printersecurityclaims
[7] Pin printing enabled via USB installed in rear of device.
[9] All new product introductions beginning in Fall 2019 will include consistent worldwide default duplex settings (across bundles/drivers); Spring 2019 will include consistent worldwide default duplex settings for most products across the most common drivers.
[11] Instant threat notifications can appear on the device control panel when a potential threat occurs from malicious intent or there is a bug or vulnerability in the firmware code of the device. If this error raises concern, please contact your company IT representative or, if unavailable, HP Support, who can investigate the cause through analysis of device syslog data using a standard SIEM tool from McAfee, Splunk, Arcsight or SIEMonster. The control panel error message may show an error code on a blue screen during code signature checks or memory write intrusions.
[12] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.

Technical specification disclaimers
Without trays and covers not extended.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typically based on measurement of 115 V device.
Toner cartridges designed for distribution and use within a designated region only; will not work outside of designated region.
Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. For more information, visit http://www.hp.com/go/learnaboutsupplies
Local printing requires mobile device and printer to be on the same network (usually Wi-Fi access points bridge wireless to wired connections) or have a direct wireless connection. Wireless performance is dependent on physical environment and distance from access point. Remote printing requires an Internet connection to an HP web-connected printer. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area.
First Copy Out from Ready and Simplex Copy Speed measured using ISO/IEC 29183, Duplex Copy Speed measured using ISO/IEC 24735, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application and document complexity.
Acoustic values are subject to change. For current information see http://www.hp.com/support. Configuration tested: base model, simplex printing, A4 paper at an average of 38 ppm.
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO 24734 Feature Test, A5 Landscape Feed. Speed may vary based on content, PC, media orientation, and media type.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of pages per month of imaged output be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period
HP SureSupply alerts you when your print cartridge is running low and helps you purchase online or locally through HP or a participating retailer. For more information, visit http://www.hp.com/go/SureSupply; only available with Original HP supplies; Internet access required.
Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software.
Measured using ISO/IEC 24734 Office Suite and Feature Tests, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, document complexity, media size, media orientation and media type. HP High Speed may require FW upgrade to enable.