location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 50 ft. Straight Through Serial/Parallel Cable DB25 M/M serial cable Gray 600" (15.2 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50 ft Straight Through Serial Parallel Cable - DB25 M/M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC50MM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030200790 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime Warranty
Long product name StarTech.com 50 ft. Straight Through Serial/Parallel Cable DB25 M/M serial cable Gray 600" (15.2 m) :
The short editorial description of StarTech.com 50 ft. Straight Through Serial/Parallel Cable DB25 M/M serial cable Gray 600" (15.2 m)

StarTech.com 50 ft Straight Through Serial Parallel Cable - DB25 M/M
More>>>
StarTech.com 50 ft. Straight Through Serial/Parallel Cable DB25 M/M serial cable Gray 600" (15.2 m):
The official marketing text of StarTech.com 50 ft. Straight Through Serial/Parallel Cable DB25 M/M serial cable Gray 600" (15.2 m) as supplied by the manufacturer

Extend your printer switchbox connections by 50ft

This Straight Through Parallel Serial Cable provides DB25 connectors on each end, and can be used for parallel or serial connections.

The cable is terminated with DB25 connectors on each end and is constructed of top quality materials to ensure you get reliable performance from your serial or parallel connections.

Like all StarTech.com cables is backed by Lifetime Warranty.

The StarTech.com Advantage

- Position your computer up to 50 feet away from your printer switchbox
- Easy to use and install
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com 50 ft. Straight Through Serial/Parallel Cable DB25 M/M serial cable Gray 600" (15.2 m):
This short summary of the StarTech.com 50 ft. Straight Through Serial/Parallel Cable DB25 M/M serial cable Gray 600" (15.2 m) data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 50 ft. Straight Through Serial/Parallel Cable DB25 M/M, Gray, 600" (15.2 m), 1.43" (36.4 mm), 9.84" (250 mm), 12.7" (322 mm)

Long summary description StarTech.com 50 ft. Straight Through Serial/Parallel Cable DB25 M/M serial cable Gray 600" (15.2 m):
This is an auto-generated long summary of StarTech.com 50 ft. Straight Through Serial/Parallel Cable DB25 M/M serial cable Gray 600" (15.2 m) based on the first three specs of the first five spec groups.

StarTech.com 50 ft. Straight Through Serial/Parallel Cable DB25 M/M. Product color: Gray, Cable length: 600" (15.2 m). Package width: 1.43" (36.4 mm), Package depth: 9.84" (250 mm), Package height: 12.7" (322 mm)

Features
Product color *
Gray
Cable length *
600" (15.2 m)
Packaging data
Package width
1.43" (36.4 mm)
Package depth
9.84" (250 mm)
Package height
12.7" (322 mm)