location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 10 ft. Straight Through Serial/Parallel Cable DB25 M/M serial cable Gray 120.1" (3.05 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10 ft. Straight Through Serial/Parallel Cable DB25 M/M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC10MM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030200714 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69593
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 15:55:23
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime warranty
Long product name StarTech.com 10 ft. Straight Through Serial/Parallel Cable DB25 M/M serial cable Gray 120.1" (3.05 m) :
The short editorial description of StarTech.com 10 ft. Straight Through Serial/Parallel Cable DB25 M/M serial cable Gray 120.1" (3.05 m)

10 ft. Straight Through Serial/Parallel Cable DB25 M/M
More>>>
StarTech.com 10 ft. Straight Through Serial/Parallel Cable DB25 M/M serial cable Gray 120.1" (3.05 m):
The official marketing text of StarTech.com 10 ft. Straight Through Serial/Parallel Cable DB25 M/M serial cable Gray 120.1" (3.05 m) as supplied by the manufacturer

Do you plan your office layout around the length of your cables? StarTech.com’s Standard Straight-Through Cables will help you organize your workspace so that you can get back to the task at hand. Backed by a lifetime warranty, our cables are made from the highest quality components to make sure that they keep working as long as you do.

Short summary description StarTech.com 10 ft. Straight Through Serial/Parallel Cable DB25 M/M serial cable Gray 120.1" (3.05 m):
This short summary of the StarTech.com 10 ft. Straight Through Serial/Parallel Cable DB25 M/M serial cable Gray 120.1" (3.05 m) data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 10 ft. Straight Through Serial/Parallel Cable DB25 M/M, Gray, 120.1" (3.05 m), 0.5" (12.7 mm), 5.75" (146 mm), 10.8" (275 mm)

Long summary description StarTech.com 10 ft. Straight Through Serial/Parallel Cable DB25 M/M serial cable Gray 120.1" (3.05 m):
This is an auto-generated long summary of StarTech.com 10 ft. Straight Through Serial/Parallel Cable DB25 M/M serial cable Gray 120.1" (3.05 m) based on the first three specs of the first five spec groups.

StarTech.com 10 ft. Straight Through Serial/Parallel Cable DB25 M/M. Product color: Gray, Cable length: 120.1" (3.05 m). Package width: 0.5" (12.7 mm), Package depth: 5.75" (146 mm), Package height: 10.8" (275 mm)

Features
Product color *
Gray
Cable length *
120.1" (3.05 m)
Packaging data
Package width
0.5" (12.7 mm)
Package depth
5.75" (146 mm)
Package height
10.8" (275 mm)
Country Distributor
United Kingdom 1 distributor(s)