location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PINV3000 power adapter/inverter Auto 3000 W Black, Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3000W Heavy-Duty Mobile Power Inverter with 4 AC/2 USB - 2.0A/Battery Cables
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PINV3000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332225153 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:18:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PINV3000 power adapter/inverter Auto 3000 W Black, Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Auto
  • - Output power: 3000 W Input voltage: 12 V Input frequency: 60 Hz Output voltage: 115 - 120 V
  • - Purpose: Universal DC-to-AC
  • - Adjustable output voltage
  • - 1 pc(s)
  • - Black, Blue, White
Guarantee: 2-year limited warranty
Long product name Tripp Lite PINV3000 power adapter/inverter Auto 3000 W Black, Blue, White :
The short editorial description of Tripp Lite PINV3000 power adapter/inverter Auto 3000 W Black, Blue, White

3000W Heavy-Duty Mobile Power Inverter with 4 AC/2 USB - 2.0A/Battery Cables
More>>>
Tripp Lite PINV3000 power adapter/inverter Auto 3000 W Black, Blue, White:
The official marketing text of Tripp Lite PINV3000 power adapter/inverter Auto 3000 W Black, Blue, White as supplied by the manufacturer

Heavy-Duty Power Inverter Charges and Powers Multiple Electronic Devices in Your Vehicle
You don’t have to be near your computer or an AC power source to keep your mobile devices fully charged and your power tools and small appliances operating. This 3000W mobile inverter converts 12V DC power from your car, truck, fleet vehicle, boat or RV’s battery into standard 120V AC power. Just connect the included battery cables between the inverter’s DC input terminals and the positive and negative terminals on your vehicle’s battery.

4 GFCI-Protected AC Outlets Provide Portable Power for Your Mobile Applications
This power inverter provides a modified sine wave for use at remote locations, such as campgrounds, construction sites and mobile offices. Four NEMA 5-15/20R outlets deliver a continuous output of 3000 watts and a peak output of 6000 watts. That’s plenty to operate a variety of appliances and power tools, such as low-power lights, camping accessories, battery chargers for small battery-operated power tools, and mobile office equipment. All outlets have OSHA-compliant GFCI (Ground-Fault Circuit Interrupter) protection to shield you from electrical hazards in case of excessive fault current.

USB Charging Ports Keep Your Devices at Full Strength
Two USB-A charging ports share 2 amps of charging capacity and remain active even when the inverter’s on/off switch is set to Off. This allows you to charge your smartphone, tablet, laptop, MP3 player or GPS unit without draining too much power from the vehicle’s battery.

Includes the Latest Safety Features to Protect Your Equipment and Battery
An on/off switch offers one-touch control over all AC outlets. If the power input from the vehicle’s battery drops below 10 volts or exceeds 16 volts, the mobile power inverter will automatically shut down. Green and red LEDs indicate normal and improper operation. The temperature controlled fans begin cooling automatically when the internal temperature rises to a certain level during extended use. An audible alarm sounds during excessively high or low voltage conditions.

Remote Control Panel Allows Power Control from 20 ft. Away
A remote panel is included to extend on/off control over AC power output from a remote location. The wired panel connects to the PINV3000’s RJ11 port and can be permanently installed inside your vehicle with user-supplied hardware. This allows you to mount the inverter somewhere out of sight, like inside compartment or cabinet, and be able to operate it from your vehicle’s dashboard. The panel’s green LED confirms the inverter is powered on.

Brackets Included for Permanent Mounting
The heavy-duty power inverter’s durable aluminum housing is designed to withstand the rigors of road trips, campouts, business trips and family vacations. Use the built-in mounting brackets and your own hardware to install the inverter permanently in a horizontal position.

Short summary description Tripp Lite PINV3000 power adapter/inverter Auto 3000 W Black, Blue, White:
This short summary of the Tripp Lite PINV3000 power adapter/inverter Auto 3000 W Black, Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PINV3000, Universal, Auto, 12 V, 60 Hz, 3000 W, 115 - 120 V

Long summary description Tripp Lite PINV3000 power adapter/inverter Auto 3000 W Black, Blue, White:
This is an auto-generated long summary of Tripp Lite PINV3000 power adapter/inverter Auto 3000 W Black, Blue, White based on the first three specs of the first five spec groups.

Tripp Lite PINV3000. Purpose: Universal, Power supply type: Auto, Input voltage: 12 V. Product color: Black, Blue, White, Housing material: Aluminum. Cable length: 35.8" (0.91 m), Width: 10.5" (265.9 mm), Depth: 14.4" (366 mm). Quantity per pack: 1 pc(s), Package width: 12.8" (325 mm), Package depth: 7.67" (194.7 mm). Master (outer) case width: 19.1" (484.9 mm), Master (outer) case length: 8.46" (214.9 mm), Master (outer) case height: 26.2" (665 mm)

Features
Purpose *
Universal
Power supply type *
Auto
Power current type
DC-to-AC
Input voltage *
12 V
Input frequency *
60 Hz
Output power *
3000 W
Output voltage *
115 - 120 V
Adjustable output voltage
Yes
USB ports quantity
2
Country of origin
China
Design
Product color *
Black, Blue, White
Housing material
Aluminum
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Cable length
35.8" (0.91 m)
Width
10.5" (265.9 mm)
Weight & dimensions
Depth
14.4" (366 mm)
Height
4.6" (116.8 mm)
Weight
11.3 lbs (5.12 kg)
Packaging data
Quantity per pack *
1 pc(s)
Package width
12.8" (325 mm)
Package depth
7.67" (194.7 mm)
Package height
18.5" (469.6 mm)
Package weight
14.8 lbs (6.73 kg)
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8504.40.9570
Master (outer) case width
19.1" (484.9 mm)
Master (outer) case length
8.46" (214.9 mm)
Master (outer) case height
26.2" (665 mm)
Master (outer) case weight
32 lbs (14.5 kg)
Quantity per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332225150
Brand Image Article code product Stock Price from
Tripp Lite PINV1500 power adapter/inverter Auto 1500 W Black, Blue Tripp Lite PINV1500 power adapter/inverter Auto 1500 W Black, Blue
(show image)
PINV1500 1500W Medium-Duty Compact Mobile Power Inverter with 2 AC/2 USB - 2.0A/Battery Cables 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)