location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PINV1500 power adapter/inverter Auto 1500 W Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1500W Medium-Duty Compact Mobile Power Inverter with 2 AC/2 USB - 2.0A/Battery Cables
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PINV1500
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332225177 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:18:37
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PINV1500 power adapter/inverter Auto 1500 W Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Auto
  • - Output power: 1500 W Input voltage: 12 V Input frequency: 60 Hz Output voltage: 120 V
  • - Purpose: Universal DC-to-AC
  • - Adjustable output voltage
  • - Power protection features: Overload
  • - 1 pc(s)
  • - Black, Blue
Guarantee: 2-year limited warranty
Long product name Tripp Lite PINV1500 power adapter/inverter Auto 1500 W Black, Blue :
The short editorial description of Tripp Lite PINV1500 power adapter/inverter Auto 1500 W Black, Blue

1500W Medium-Duty Compact Mobile Power Inverter with 2 AC/2 USB - 2.0A/Battery Cables
More>>>
Tripp Lite PINV1500 power adapter/inverter Auto 1500 W Black, Blue:
The official marketing text of Tripp Lite PINV1500 power adapter/inverter Auto 1500 W Black, Blue as supplied by the manufacturer

Mobile Power Inverter Charges and Powers Multiple Electronic Devices in Your Vehicle
You don’t have to be near your computer or an AC power source to keep your mobile devices fully charged and your power tools and small appliances operating. This 1500W mobile inverter converts 12V DC power from your car, truck, fleet vehicle, boat or RV’s battery into standard 120V AC power. Just connect the included battery cables between the inverter’s DC input terminals and the positive and negative terminals on your vehicle’s battery.

Dual AC Outlets Provide Portable Power for Your Mobile Applications
This compact power inverter provides a modified sine wave for use at remote locations, such as campgrounds, construction sites and mobile offices. Two NEMA 5-15R outlets deliver a continuous output of 1500 watts and a peak output of 3000 watts. That’s plenty to operate a variety of appliances and power tools, such as low-power lights, camping accessories, battery rechargers for small battery-operated power tools, and mobile office equipment.

Dual USB Charging Ports Keep Your Devices at Full Strength
Two 5V USB ports share 2.0 amps of charging capacity and remain active even when the inverter’s on/off switch is set to Off. This allows you to charge your smartphone, tablet, laptop, MP3 player or GPS unit without draining too much power from the vehicle’s battery.

Includes the Latest Safety Features to Protect Your Equipment and Battery
An on/off switch offers one-touch control over both AC outlets. If the power input from the vehicle’s battery drops below 10 volts or exceeds 16 volts, the mobile power inverter will automatically shut down. Green and red LEDs indicate normal and improper operation. Two load-controlled fans begin cooling automatically when the internal temperature rises to a certain level during extended use. An audible alarm sounds during excessively high or low voltage conditions.

Brackets Included for Permanent Mounting
The compact power inverter’s durable aluminum housing is designed to withstand the rigors of road trips, campouts, business trips and family vacations. Use the built-in mounting brackets and your own hardware to install the inverter permanently in a horizontal position.

Short summary description Tripp Lite PINV1500 power adapter/inverter Auto 1500 W Black, Blue:
This short summary of the Tripp Lite PINV1500 power adapter/inverter Auto 1500 W Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PINV1500, Universal, Auto, 12 V, 60 Hz, 1500 W, 120 V

Long summary description Tripp Lite PINV1500 power adapter/inverter Auto 1500 W Black, Blue:
This is an auto-generated long summary of Tripp Lite PINV1500 power adapter/inverter Auto 1500 W Black, Blue based on the first three specs of the first five spec groups.

Tripp Lite PINV1500. Purpose: Universal, Power supply type: Auto, Input voltage: 12 V. Product color: Black, Blue, Housing material: Aluminum. Sustainability certificates: RoHS. Cable length: 35.8" (0.91 m), Width: 7.6" (193 mm), Depth: 8.27" (210.1 mm). Quantity per pack: 1 pc(s), Package width: 10.1" (256 mm), Package depth: 4.82" (122.4 mm)

Features
Purpose *
Universal
Power supply type *
Auto
Power current type
DC-to-AC
Input voltage *
12 V
Input frequency *
60 Hz
Output power *
1500 W
Output voltage *
120 V
Adjustable output voltage
Yes
USB ports quantity
2
Power protection features
Overload
Country of origin
China
Design
Product color *
Black, Blue
Housing material
Aluminum
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Cable length
35.8" (0.91 m)
Width
7.6" (193 mm)
Depth
8.27" (210.1 mm)
Height
3.54" (89.9 mm)
Weight
4.63 lbs (2.1 kg)
Packaging data
Quantity per pack *
1 pc(s)
Package width
10.1" (256 mm)
Package depth
4.82" (122.4 mm)
Package height
10.4" (264.8 mm)
Package weight
6.26 lbs (2.84 kg)
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8504.40.9570
Master (outer) case width
11.2" (285 mm)
Master (outer) case length
10.8" (275.1 mm)
Master (outer) case height
20.9" (530.1 mm)
Master (outer) case weight
29.3 lbs (13.3 kg)
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332225174
Brand Image Article code product Stock Price from
Tripp Lite PINV3000 power adapter/inverter Auto 3000 W Black, Blue, White Tripp Lite PINV3000 power adapter/inverter Auto 3000 W Black, Blue, White
(show image)
PINV3000 3000W Heavy-Duty Mobile Power Inverter with 4 AC/2 USB - 2.0A/Battery Cables 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)