location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Intel PRO/1000 PT Server Adapter Internal 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel PRO/1000 PT Server Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3241-L1 show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Intel PRO/1000 PT Server Adapter Internal 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PCI Express
  • - 1000 Mbit/s
  • - Internal
Long product name Fujitsu Intel PRO/1000 PT Server Adapter Internal 1000 Mbit/s :
The short editorial description of Fujitsu Intel PRO/1000 PT Server Adapter Internal 1000 Mbit/s

Intel PRO/1000 PT Server Adapter, 1x RJ-45, 10BASE-T/100BASE-TX/1000BASE-T
More>>>
Fujitsu Intel PRO/1000 PT Server Adapter Internal 1000 Mbit/s:
The official marketing text of Fujitsu Intel PRO/1000 PT Server Adapter Internal 1000 Mbit/s as supplied by the manufacturer

he Intel® PRO/1000 PT Server Adapter provides the dedicated input/output (I/O) bandwidth of PCIe, without bus sharing, for Gigabit Ethernet connectivity in Category-5 networks. The Intel PRO/1000 PT Server Adapter is designed to provide high performance in multi-processor systems by efficiently balancing network loads across multiple Central Processing Units (CPUs) when used with receive-side scaling from Microsoft or Scalable I/O on Linux. It also features 10/100/1000 Mbps self-configuration for compatibility with mixed-speed network devices.

For easy installation and management, all Intel® PRO Network Connections are supported by Intel® PRO Intelligent Install and the new Intel® PROSet Utility for Microsoft Device Manager. Intel PROSet simplifies adapter installation and gives you point-and-click power to configure and manage all your Intel PRO Network Connections for connectivity you can count on.

High-performance, self-configuring 10/100/1000 Mbps connection for PCI Express slots

Multi-Gigabit scalability and increased uptime through advanced server features

Optional low-profile bracket included for high-density, rack-mounted servers

Short summary description Fujitsu Intel PRO/1000 PT Server Adapter Internal 1000 Mbit/s:
This short summary of the Fujitsu Intel PRO/1000 PT Server Adapter Internal 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Intel PRO/1000 PT Server Adapter, Internal, Wired, PCI Express, 1000 Mbit/s

Long summary description Fujitsu Intel PRO/1000 PT Server Adapter Internal 1000 Mbit/s:
This is an auto-generated long summary of Fujitsu Intel PRO/1000 PT Server Adapter Internal 1000 Mbit/s based on the first three specs of the first five spec groups.

Fujitsu Intel PRO/1000 PT Server Adapter. Internal. Connectivity technology: Wired, Host interface: PCI Express. Maximum data transfer rate: 1000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Network
Maximum data transfer rate *
1000 Mbit/s
Ethernet LAN
Yes
LAN controller
Intel 82572GI
Design
Internal *
Yes
Plug and Play
Yes
Certification
FCC B, UL, CE, VCCI, BSMI, CTICK, MIC
Power
Power consumption (typical)
3.3 W
System requirements
Compatible operating systems
Microsoft Windows Server 2003/2000, Red Hat Linux 2.4x +, FreeBSD 4.x +, Novell Netware 5.x, 6.x, Sun Solaris x86, OS 8 +, SCO Open Server 5, OpenUNIX 8
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Weight & dimensions
Width
0.0709" (1.8 mm)
Depth
0.508" (12.9 mm)
Height
0.311" (7.9 mm)
Other features
Compliance industry standards
IEEE 802.3ad, IEEE 802.1Q, IEEE 802.3/z/ab/u/x, IEEE 802.1p, TCP
Power requirements
3.3V@1A
Management protocols
WfM, WMI, ACPI, RIS
Supported data transfer rates
10, 100, 1000Mbit/s
Link/Act LED
Yes
Brand Image Article code product Stock Price from
Fujitsu Intel PRO/1000 GT Desktop Adapter 1000 Mbit/s Fujitsu Intel PRO/1000 GT Desktop Adapter 1000 Mbit/s
(show image)
S26361-F3142-L2 Intel PRO/1000 GT Desktop Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)