Fujitsu logo

Fujitsu Intel PRO/1000 GT Desktop Adapter 1000 Mbit/s

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154294
Info modified on:
21 Oct 2022, 10:14:32
Long product name Fujitsu Intel PRO/1000 GT Desktop Adapter 1000 Mbit/s:

Intel PRO/1000 GT Desktop Adapter, Gigabit Ethernet, PCI 2.3 32-bit 33/66MHz, 1x RJ-45

Fujitsu Intel PRO/1000 GT Desktop Adapter 1000 Mbit/s:

Built on Intel lead-free technology1, the Intel® PRO/ 1000 GT Desktop Adapter is the environmentally friendly way to bring Gigabit performance to your desktop at no extra cost. The GT Desktop Adapter conforms to the European Union's Restrictions on the use of Hazardous Substances2 and Japan's White Goods Recycling Act.

Simplify installation and maintenance with Intel SingleDriver technology.

High-performing, auto-negotiating 10/100/1000 connection.

Short summary description Fujitsu Intel PRO/1000 GT Desktop Adapter 1000 Mbit/s:

Fujitsu Intel PRO/1000 GT Desktop Adapter, Wired, PCI, 1000 Mbit/s

Long summary description Fujitsu Intel PRO/1000 GT Desktop Adapter 1000 Mbit/s:

Fujitsu Intel PRO/1000 GT Desktop Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.