location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother P-touch 1010 + TZ-31M3 label printer Thermal transfer 180 x 180 DPI 10 mm/sec ABC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P-touch 1010 + TZ-31M3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-1010G1-KIT show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:38:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother P-touch 1010 + TZ-31M3 label printer Thermal transfer 180 x 180 DPI 10 mm/sec ABC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal transfer
  • - 180 x 180 DPI
  • - Printing colors: Black, Red, Yellow
  • - Print speed: 10 mm/sec
  • - Display: LCD
  • - 12.9 oz (365 g)
More>>>
Short summary description Brother P-touch 1010 + TZ-31M3 label printer Thermal transfer 180 x 180 DPI 10 mm/sec ABC:
This short summary of the Brother P-touch 1010 + TZ-31M3 label printer Thermal transfer 180 x 180 DPI 10 mm/sec ABC data-sheet is auto-generated and uses the product title and the first six key specs.

Brother P-touch 1010 + TZ-31M3, ABC, TZ, Thermal transfer, 180 x 180 DPI, 10 mm/sec, AAA

Long summary description Brother P-touch 1010 + TZ-31M3 label printer Thermal transfer 180 x 180 DPI 10 mm/sec ABC:
This is an auto-generated long summary of Brother P-touch 1010 + TZ-31M3 label printer Thermal transfer 180 x 180 DPI 10 mm/sec ABC based on the first three specs of the first five spec groups.

Brother P-touch 1010 + TZ-31M3. Keyboard layout: ABC. Tape type: TZ. Print technology: Thermal transfer, Maximum resolution: 180 x 180 DPI, Print speed: 10 mm/sec. Battery type: AAA. Product color: Gray, White

Printing
Print technology *
Thermal transfer
Maximum resolution *
180 x 180 DPI
Print speed *
10 mm/sec
Printing colors
Black, Red, Yellow
Vertical printing
Yes
Paper handling
Autocutter
No
Maximum label width
0.472" (1.2 cm)
Ports & interfaces
PC connected
No
Performance
Number of box types
5
Fixed length
No
Tape type
TZ
Tape cutting
Manual
Number of styles
8
Number of printing lines (max)
2
Performance
Underline
Yes
Design
Product color *
Gray, White
Display *
LCD
Keyboard layout
ABC
Power
Battery type
AAA
Number of batteries supported
6
Auto power off
Yes
Weight & dimensions
Width
2.24" (57 mm)
Depth
7.99" (203 mm)
Height
4.21" (107 mm)
Weight
12.9 oz (365 g)
Other features
Tape size
0.354" (9 mm)
Memory capacity
80 characters
Navigation key
Yes