location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZ-CL3 label-making tape

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZ-CL3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZ-CL3 show
Show alternative article codes used in the online market place
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 11:59:51
The date of the most recent change of the data-sheet in Icecat's system
Long product name Brother TZ-CL3 label-making tape :
The short editorial description of Brother TZ-CL3 label-making tape

Head Cleaning Tape - 12mm
More>>>
Brother TZ-CL3 label-making tape:
The official marketing text of Brother TZ-CL3 label-making tape as supplied by the manufacturer

Brother’s unique, patented TZ tapes are designed to be extra hard wearing.

Short summary description Brother TZ-CL3 label-making tape:
This short summary of the Brother TZ-CL3 label-making tape data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZ-CL3, TZ, 98.4" (2.5 m), 0.472" (1.2 cm)

Long summary description Brother TZ-CL3 label-making tape:
This is an auto-generated long summary of Brother TZ-CL3 label-making tape based on the first three specs of the first five spec groups.

Brother TZ-CL3. Tape type: TZ. Tape length: 98.4" (2.5 m). Tape size: 0.472" (1.2 cm)

Features
Tape type
TZ
Weight & dimensions
Tape length
98.4" (2.5 m)
Other features
Tape size
0.472" (1.2 cm)
Country Distributor
United Kingdom 1 distributor(s)