location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gembird A4-AST-80IC portable/party speaker White 2 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gembird Check ‘Gembird’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A4-AST-80IC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A4-AST-80IC
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gembird: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2019 09:55:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Gembird A4-AST-80IC portable/party speaker White 2 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 W White
  • - 20 - 20000 Hz 80 dB
  • - Lithium-Ion (Li-Ion) 4 h
Long product name Gembird A4-AST-80IC portable/party speaker White 2 W :
The short editorial description of Gembird A4-AST-80IC portable/party speaker White 2 W

Travel-Tini - Portable Speaker - White
More>>>
Short summary description Gembird A4-AST-80IC portable/party speaker White 2 W:
This short summary of the Gembird A4-AST-80IC portable/party speaker White 2 W data-sheet is auto-generated and uses the product title and the first six key specs.

Gembird A4-AST-80IC, 1.0 channels, 2 W, 20 - 20000 Hz, 4 Ω, 80 dB, White

Long summary description Gembird A4-AST-80IC portable/party speaker White 2 W:
This is an auto-generated long summary of Gembird A4-AST-80IC portable/party speaker White 2 W based on the first three specs of the first five spec groups.

Gembird A4-AST-80IC. Audio output channels: 1.0 channels. RMS rated power: 2 W, Frequency range: 20 - 20000 Hz, Impedance: 4 Ω. Product color: White. Power source type: USB, Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 4 h. Dimensions (WxDxH): 2.76 x 2.76 x 1.46" (70 x 70 x 37 mm), Power requirements: 3.7 V, 300 mAh, Type: Portable speakers

Brand Image Article code product Stock Price from
Gembird

Gembird A4-AST-80SR portable/party speaker Pink 2 W
(show image)
A4-AST-80SR A4-AST-80SR 0.00
(excl. VAT)
0 (incl. VAT)
Gembird

Gembird A4-AST-80BR portable/party speaker Blue 2 W
(show image)
A4-AST-80BR A4-AST-80BR 0.00
(excl. VAT)
0 (incl. VAT)
Gembird

Gembird A4-AST-80BK portable/party speaker Black 2 W
(show image)
A4-AST-80BK A4-AST-80BK 0.00
(excl. VAT)
0 (incl. VAT)