Gembird logo

Gembird A4-AST-80BK portable/party speaker Black 2 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4082
Info modified on:
13 May 2019, 10:04:30
Long product name Gembird A4-AST-80BK portable/party speaker Black 2 W:

Travel-Tini - Portable Speaker - Black

Short summary description Gembird A4-AST-80BK portable/party speaker Black 2 W:

Gembird A4-AST-80BK, 1.0 channels, 2 W, 20 - 20000 Hz, 4 Ω, 80 dB, Black

Long summary description Gembird A4-AST-80BK portable/party speaker Black 2 W:

Gembird A4-AST-80BK. Audio output channels: 1.0 channels. RMS rated power: 2 W, Frequency range: 20 - 20000 Hz, Impedance: 4 Ω. Product color: Black. Power source type: USB, Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 4 h. Dimensions (WxDxH): 2.76 x 2.76 x 1.46" (70 x 70 x 37 mm), Power requirements: 3.7 V, 300 mAh, Type: Portable speakers

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.