location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PCI1394_4 interface cards/adapter Internal IEEE 1394/Firewire

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Port PCI 1394a FireWire Adapter Card with Digital Video Editing Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI1394_4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030785341 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 23:46:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com PCI1394_4 interface cards/adapter Internal IEEE 1394/Firewire
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: PCI
  • - Output interface: IEEE 1394/Firewire
  • - 0.4 Gbit/s
Guarantee: Lifetime Warranty
Long product name StarTech.com PCI1394_4 interface cards/adapter Internal IEEE 1394/Firewire :
The short editorial description of StarTech.com PCI1394_4 interface cards/adapter Internal IEEE 1394/Firewire

StarTech.com 4 Port PCI 1394a FireWire Adapter Card with Digital Video Editing Kit - PCI FireWire 400 - 1394 Card
More>>>
StarTech.com PCI1394_4 interface cards/adapter Internal IEEE 1394/Firewire:
The official marketing text of StarTech.com PCI1394_4 interface cards/adapter Internal IEEE 1394/Firewire as supplied by the manufacturer

Add 3 external and 1 shared internal FireWire400 ports through a PCI slot

This 4 Port PCI IEEE 1394 FireWire 400 Adapter Card turns a motherboard PCI slot into four IEEE 1394a FireWire 6-pin female ports (1 internal, 3 external) - a cost-effective solution that lets you connect any FireWire 400 device that uses a 6-pin connector to your desktop computer.

The card can be installed in either Mac or PC computers, providing a practical solution for connecting iPods, MP3 players, portable drives, digital camcorders and more. The adapter card supports hot-swappable connectivity, allowing you to plug, unplug, and swap your FireWire peripherals with ease, saving time and hassle.

The 4 port FireWire PCI adapter card includes a copy of ULEAD's VideoStudio SE Basic video editing software, making it easy to capture and edit video from your digital video camcorder.

The StarTech.com Advantage

- A shared internal FireWire port for connecting internal devices such as front panel card readers
- Includes a Digital Video Editing kit to get started importing video right out of the box
- Backed by a StarTech.com lifetime warranty and free lifetime technical support

Short summary description StarTech.com PCI1394_4 interface cards/adapter Internal IEEE 1394/Firewire:
This short summary of the StarTech.com PCI1394_4 interface cards/adapter Internal IEEE 1394/Firewire data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PCI1394_4, PCI, IEEE 1394/Firewire, 0.4 Gbit/s, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS..., Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2, Windows Server 2012

Long summary description StarTech.com PCI1394_4 interface cards/adapter Internal IEEE 1394/Firewire:
This is an auto-generated long summary of StarTech.com PCI1394_4 interface cards/adapter Internal IEEE 1394/Firewire based on the first three specs of the first five spec groups.

StarTech.com PCI1394_4. Host interface: PCI, Output interface: IEEE 1394/Firewire. Data transfer rate (max): 0.4 Gbit/s. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS..., Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2, Windows Server 2012. Width: 0.709" (18 mm), Depth: 4.72" (120 mm), Height: 3.15" (80 mm). Cables included: FireWire, Package width: 1.26" (32 mm), Package depth: 8.27" (210 mm)

Ports & interfaces
Host interface *
PCI
Output interface *
IEEE 1394/Firewire
Firewire (IEEE 1394) ports
3
Internal FireWire ports quantity
1
Design
Internal *
Yes
Features
Data transfer rate (max)
0.4 Gbit/s
Plug and Play
Yes
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2, Windows Server 2012
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
0.709" (18 mm)
Depth
4.72" (120 mm)
Height
3.15" (80 mm)
Weight
2.65 oz (75 g)
Packaging data
Cables included
FireWire
Package width
1.26" (32 mm)
Package depth
8.27" (210 mm)
Package height
5.75" (146 mm)
Package weight
9.88 oz (280 g)
Other features
Data transfer rate
400 Mbit/s
I/O ports
4 - FireWire 6-pin Female
Dimensions (WxDxH)
120 x 80
Compatible operating systems
Windows 98SE/ME/2000/XP/Server 2003 & Mac OS 8.6
Compliance industry standards
IEEE 1394-1995/IEEE 1394a/OHCI/PCI 2.1
Brand Image Article code product Stock Price from
StarTech.com PEX1394A2V interface cards/adapter Internal IEEE 1394/Firewire StarTech.com PEX1394A2V interface cards/adapter Internal IEEE 1394/Firewire
(show image)
PEX1394A2V 2 Port 1394a PCI Express FireWire Card - PCIe FireWire Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX1394B3LP interface cards/adapter Internal IEEE 1394/Firewire StarTech.com PEX1394B3LP interface cards/adapter Internal IEEE 1394/Firewire
(show image)
PEX1394B3LP 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port IEEE-1394 FireWire PCI interface cards/adapter StarTech.com 2 Port IEEE-1394 FireWire PCI interface cards/adapter
(show image)
PCI13942 2 Port IEEE-1394 FireWire PCI 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)