location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEX1394A2V interface cards/adapter Internal IEEE 1394/Firewire

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port 1394a PCI Express FireWire Card - PCIe FireWire Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX1394A2V show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030855501 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:38:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com PEX1394A2V interface cards/adapter Internal IEEE 1394/Firewire
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: IEEE 1394/Firewire
  • - 0.4 Gbit/s
  • - Green, Gray
Guarantee: Lifetime Warranty
Long product name StarTech.com PEX1394A2V interface cards/adapter Internal IEEE 1394/Firewire :
The short editorial description of StarTech.com PEX1394A2V interface cards/adapter Internal IEEE 1394/Firewire

StarTech.com 2 Port 1394a PCI Express FireWire Card - PCIe FireWire Adapter - 1394a FireWire PCI Express - Dual Port PCIe 400 Card
More>>>
StarTech.com PEX1394A2V interface cards/adapter Internal IEEE 1394/Firewire:
The official marketing text of StarTech.com PEX1394A2V interface cards/adapter Internal IEEE 1394/Firewire as supplied by the manufacturer

Add 2 native FireWire 400 ports to your desktop through a PCI Express slot

The PEX1394A2V 2-Port PCI Express FireWire Card lets you add two native FireWire 400 ports to your desktop PC, allowing you to connect IEEE 1394A FireWire devices such as digital cameras, external hard drives, DV camcorders, and more.

When two devices are simultaneously connected, this PCIe FireWire adapter reduces performance bottlenecks by offering support for data transfer rates up to 400Mbps to each port.  The FireWire card employs dual-bus architecture to provide the maximum bandwidth to each individually connected device, rather than sharing the bandwidth across multiple ports.

An ideal solution for transferring large volumes of data at once, the FireWire card also integrates a native PCIe single chipset design. With no secondary bridge chipset, your FireWire devices communicate quicker with your PC to ensure seamless operation of your connected peripherals.

For broad compatibility, the FireWire card is natively supported in Windows with no additional drivers required, is equipped with a standard profile bracket, and includes a low-profile/half-height bracket for installation in small form-factor computers.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Fast and reliable FireWire expansion solution with a native PCI Express chipset and no bridge chip
- Fits into full or low profile/small form factor (SFF) systems, with a dual profile design

Short summary description StarTech.com PEX1394A2V interface cards/adapter Internal IEEE 1394/Firewire:
This short summary of the StarTech.com PEX1394A2V interface cards/adapter Internal IEEE 1394/Firewire data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEX1394A2V, PCIe, IEEE 1394/Firewire, Low-profile, Green, Gray, FCC, CE, 0.4 Gbit/s

Long summary description StarTech.com PEX1394A2V interface cards/adapter Internal IEEE 1394/Firewire:
This is an auto-generated long summary of StarTech.com PEX1394A2V interface cards/adapter Internal IEEE 1394/Firewire based on the first three specs of the first five spec groups.

StarTech.com PEX1394A2V. Host interface: PCIe, Output interface: IEEE 1394/Firewire, Expansion card form factor: Low-profile. Product color: Green, Gray, Certification: FCC, CE. Data transfer rate (max): 0.4 Gbit/s. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Server operating systems supported: Windows Server 2003, Windows Server 2008 R2, Windows Server 2012. Width: 0.709" (18 mm), Depth: 2.64" (67 mm), Height: 2.36" (60 mm)

Ports & interfaces
Host interface *
PCIe
Output interface *
IEEE 1394/Firewire
Expansion card form factor
Low-profile
Firewire (IEEE 1394) ports
2
Design
Internal *
Yes
Product color
Green, Gray
Certification
FCC, CE
Features
Data transfer rate (max)
0.4 Gbit/s
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Storage temperature (T-T)
-55 - 125 °C
Operating relative humidity (H-H)
20 - 80%
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012
Technical details
Sustainability certificates
RoHS
Weight & dimensions
Width
0.709" (18 mm)
Depth
2.64" (67 mm)
Height
2.36" (60 mm)
Weight
1.34 oz (38 g)
Packaging data
Package width
6.77" (172 mm)
Package depth
5.71" (145 mm)
Package height
1.22" (31 mm)
Package weight
3.74 oz (106 g)
Country Distributor
United Kingdom 1 distributor(s)