location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 5RD97AA customer display 20 digits Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5RD97AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5RD97AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424386086 show
Category:
Electronic device used to display digital information e.g. the display at a till/cash register which shoes a customer the total price of their purchases.
Customer Displays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 394482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 07:11:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2024
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP 5RD97AA customer display 20 digits Black :
The short editorial description of HP 5RD97AA customer display 20 digits Black

Engage 2 x 20 Pole Display
More>>>
HP 5RD97AA customer display 20 digits Black:
The official marketing text of HP 5RD97AA customer display 20 digits Black as supplied by the manufacturer

Frame easily readable price, product, and order information for customers on the HP Engage 2 x 20 Pole Display. It has three adjustable height positions, cleanable[1] edge-to-edge glass, and support for alphanumeric and compound characters.

Short summary description HP 5RD97AA customer display 20 digits Black:
This short summary of the HP 5RD97AA customer display 20 digits Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 5RD97AA, 2 lines, 20 digits, Black, Business, 5.91" (150 mm), 1.77" (45 mm)

Long summary description HP 5RD97AA customer display 20 digits Black:
This is an auto-generated long summary of HP 5RD97AA customer display 20 digits Black based on the first three specs of the first five spec groups.

HP 5RD97AA. Display number of lines: 2 lines, Display digits: 20 digits. Product color: Black, HP segment: Business. Width: 5.91" (150 mm), Depth: 1.77" (45 mm), Height: 0.709" (18 mm)

Display
Display number of lines
2 lines
Display digits
20 digits
Features
Product color
Black
HP segment
Business
Storage
Card reader integrated *
No
Weight & dimensions
Width
5.91" (150 mm)
Depth
1.77" (45 mm)
Height
0.709" (18 mm)
Weight
18.7 oz (530 g)
Country Distributor
Nederland 1 distributor(s)
France 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Australia 2 distributor(s)
Sverige 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)