location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE801 AV extender AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE801
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE801 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792006067 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:26:20
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE801 AV extender AV transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Extends HDMI signals over a single Cat 5e/6/6a cable or ATEN 2L-2910 Cat 6 cable
  • - HDMI (3D, Deep color, 4K); HDCP 2.2 compliant
  • - Superior video quality – up to 4K@35m (Cat 5e/6) / 40m (Cat 6a or ATEN 2L-2910 Cat 6 cable)
  • - HDBaseT Anti-jamming – resists signal interference during high-quality video transmission using HDBaseT technology
  • - Plug-and-play
  • - Rack-mountable
Long product name ATEN VE801 AV extender AV transmitter & receiver Black :
The short editorial description of ATEN VE801 AV extender AV transmitter & receiver Black

HDMI HDBaseT-Lite Extender (4K@40m)(HDBaseT Class B)
More>>>
ATEN VE801 AV extender AV transmitter & receiver Black:
The official marketing text of ATEN VE801 AV extender AV transmitter & receiver Black as supplied by the manufacturer

The VE801 HDMI HDBaseT-Lite Extender extends an HDMI signal up to 70m from the HDBaseT source using one Cat 5e/6/6a cable. It supports HDMI features that include 3D, Deep Color and 4K image resolutions, plus Dolby Digital 5.1, DTS HD audio and it is HDCP compatible. The VE801 all-in-one design provides an easy method for mounting the device in any location. The side panel provides slip-resistant grooves that help prevent accidental drops when installing the unit. The grooves also enhance the ability to see the LED status lights. The VE801 is perfect for digital entertainment centers or any installation that requires superior HDMI video quality to be extended for great distances.

Short summary description ATEN VE801 AV extender AV transmitter & receiver Black:
This short summary of the ATEN VE801 AV extender AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE801, 3840 x 2160 pixels, AV transmitter & receiver, 2755.9" (70 m), Black, HDCP

Long summary description ATEN VE801 AV extender AV transmitter & receiver Black:
This is an auto-generated long summary of ATEN VE801 AV extender AV transmitter & receiver Black based on the first three specs of the first five spec groups.

ATEN VE801. Type: AV transmitter & receiver, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat5, Cat6, Cat6a. Width: 3.43" (87 mm), Depth: 4.06" (103 mm), Height: 1.18" (30 mm)

Brand Image Article code product Stock Price from
ATEN VE901 AV extender AV transmitter & receiver Black ATEN VE901 AV extender AV transmitter & receiver Black
(show image)
VE901 VE901 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE901T AV extender AV transmitter ATEN VE901T AV extender AV transmitter
(show image)
VE901T VE901T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE901R AV extender AV receiver Black ATEN VE901R AV extender AV receiver Black
(show image)
VE901R VE901R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE601 AV extender AV transmitter & receiver Black ATEN VE601 AV extender AV transmitter & receiver Black
(show image)
VE601 VE601 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE802 AV extender AV transmitter & receiver Black ATEN VE802 AV extender AV transmitter & receiver Black
(show image)
VE802 VE802 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Nederland 2 distributor(s)
United Kingdom 4 distributor(s)
United States 2 distributor(s)