location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P033-006-GY-HG power cable Gray 72" (1.83 m) NEMA 6-15P IEC C19

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hospital-Grade Power Cord Lead Cable, NEMA 6-15P to C19 - Heavy-Duty, Green Dot, 15A, 100-250V, 14 AWG, 1.83 m, Grey
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P033-006-GY-HG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332224927 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:33:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P033-006-GY-HG power cable Gray 72" (1.83 m) NEMA 6-15P IEC C19
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 72" (1.83 m)
  • - NEMA 6-15P Straight Male
  • - IEC C19 Straight Female
  • - SJT
  • - Gray
Guarantee: Lifetime limited warranty
Long product name Tripp Lite P033-006-GY-HG power cable Gray 72" (1.83 m) NEMA 6-15P IEC C19 :
The short editorial description of Tripp Lite P033-006-GY-HG power cable Gray 72" (1.83 m) NEMA 6-15P IEC C19

Hospital-Grade Power Cord Lead Cable, NEMA 6-15P to C19 - Heavy-Duty, Green Dot, 15A, 100-250V, 14 AWG, 1.83 m, Grey
More>>>
Tripp Lite P033-006-GY-HG power cable Gray 72" (1.83 m) NEMA 6-15P IEC C19:
The official marketing text of Tripp Lite P033-006-GY-HG power cable Gray 72" (1.83 m) NEMA 6-15P IEC C19 as supplied by the manufacturer

Hospital-Grade Power Cord is a Safe Solution for Medical Facilities
This hospital-grade cord features 14 AWG wire suitable for high power connections, making it a reliable solution for devices that require a higher-rated, heavier-gauge cable. The C19 end connects to a server, isolation transformer, power strip or other compatible hospital component. The NEMA 6-15P-HG green-dot plug connects to a hospital-grade AC power source located outside patient-care vicinities. The 1.83 m length allows you flexibility in placing equipment with respect to the power outlet.

Designed and Tested to Strict Hospital-Grade Standards
This hospital power cord is tested to ANSI/UL 62 and 817 standards, as well as CAN/CSA C22.2 no. 21 and 49 standards, ensuring it’s a dependable power solution for hospital environments.

Color-Coded to Avoid Misidentification That Can Cause Costly Downtime
This hospital-grade power cord features a gray SJT jacket and fully molded gray ends. The color-coding allows easy, fast identification in a crowded surge protector and helps prevent the cable from becoming inadvertently disconnected.

Typical Applications
● Connect devices like servers, transformers and power strips to an AC outlet up to 1.83 m away in a hospital environment outside patient-care vicinities
● Extend an existing power connection up to 6 ft. to more easily place a device or reach a power source
● Update or replace the standard power cord provided by a device’s original manufacturer

Introduction Bullets
● Recommended for connecting devices to power outlets outside patient-care vicinities
● 1.83 m length allows flexibility in placing devices in relationship to AC outlet
● Hospital-grade power cord replaces or upgrades power cord provided by manufacturer
● Thick 14 AWG wire gauge manages high power levels required for larger equipment
● Color-coded gray for fast, easy identification in a crowded PDU, UPS or surge protector

Package Includes
● P033-006-GY-HG Hospital-Grade Power Cord Lead Cable, NEMA 6-15P to C19, 1.83 m, Grey

Short summary description Tripp Lite P033-006-GY-HG power cable Gray 72" (1.83 m) NEMA 6-15P IEC C19:
This short summary of the Tripp Lite P033-006-GY-HG power cable Gray 72" (1.83 m) NEMA 6-15P IEC C19 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P033-006-GY-HG, 72" (1.83 m), NEMA 6-15P, IEC C19, SJT, 100 - 250 V, 15 A

Long summary description Tripp Lite P033-006-GY-HG power cable Gray 72" (1.83 m) NEMA 6-15P IEC C19:
This is an auto-generated long summary of Tripp Lite P033-006-GY-HG power cable Gray 72" (1.83 m) NEMA 6-15P IEC C19 based on the first three specs of the first five spec groups.

Tripp Lite P033-006-GY-HG. Cable length: 72" (1.83 m), Connector 1: NEMA 6-15P, Connector 2: IEC C19, Cable type: SJT. Input voltage: 100 - 250 V, Input current: 15 A

Features
Product color *
Gray
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
72" (1.83 m)
Connector 1 *
NEMA 6-15P
Connector 2 *
IEC C19
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
14
Cable type
SJT
Number of conductors
3
Core size
2.08 mm²
Power
Input voltage
100 - 250 V
Input current
15 A
Operational conditions
Operating temperature (T-T)
-20 - 105 °C
Storage temperature (T-T)
-20 - 105 °C
Operational conditions
Operating relative humidity (H-H)
0 - 65%
Packaging data
Package width
9" (228.6 mm)
Package depth
13" (330.2 mm)
Package height
1" (25.4 mm)
Package weight
12.7 oz (360 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332224924
Compliance certificates
RoHS
Logistics data
Master (outer) case width
14" (355.6 mm)
Master (outer) case length
16.5" (419.1 mm)
Master (outer) case height
2" (50.8 mm)
Master (outer) case weight
3.99 lbs (1.81 kg)
Quantity per master (outer) case
5 pc(s)
Other features
Country of origin
China
Brand Image Article code product Stock Price from
Tripp Lite P052-008 power cable Black 96.1" (2.44 m) C19 coupler BS 1363 Tripp Lite P052-008 power cable Black 96.1" (2.44 m) C19 coupler BS 1363
(show image)
P052-008 P052-008 UK Computer Power Cord, C19 to BS1363, 13A, 250V, 16 AWG, 8 ft. (2.43 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)