location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P052-008 power cable Black 96.1" (2.44 m) C19 coupler BS 1363

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P052-008 UK Computer Power Cord, C19 to BS1363, 13A, 250V, 16 AWG, 8 ft. (2.43 m), Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P052-008 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332141996 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:45:27
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P052-008 power cable Black 96.1" (2.44 m) C19 coupler BS 1363
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Recommended for powering switches and other network devices
  • - BS 1363 plug connects to AC power; C19 plug connects to device's C20 inlet
  • - UK power cable is ideal replacement for worn-out or missing cord
  • - 8-ft. (2.43 m) length allows you greater freedom in placing devices away from outlet
Guarantee: Lifetime limited
Long product name Tripp Lite P052-008 power cable Black 96.1" (2.44 m) C19 coupler BS 1363 :
The short editorial description of Tripp Lite P052-008 power cable Black 96.1" (2.44 m) C19 coupler BS 1363

UK Computer Power Cord, C19 to BS1363, 13A, 250V, 16 AWG, 8 ft. (2.43 m), Black
More>>>
Tripp Lite P052-008 power cable Black 96.1" (2.44 m) C19 coupler BS 1363:
The official marketing text of Tripp Lite P052-008 power cable Black 96.1" (2.44 m) C19 coupler BS 1363 as supplied by the manufacturer

UK IEC Power Cord with C19 to BS 1363 Connection for Powering Network Devices
This BS 1363 power cord is designed for blade server chassis, switches, routers, PDUs, UPS systems and other network devices. It features a BS 1363 plug for connecting to a wall outlet and a C19 plug for connecting to a device. The 8-ft. (2.43 m) length allows you great flexibility in placing equipment with respect to the power outlet.

Short summary description Tripp Lite P052-008 power cable Black 96.1" (2.44 m) C19 coupler BS 1363:
This short summary of the Tripp Lite P052-008 power cable Black 96.1" (2.44 m) C19 coupler BS 1363 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P052-008, 96.1" (2.44 m), C19 coupler, BS 1363, 250 V, 13 A

Long summary description Tripp Lite P052-008 power cable Black 96.1" (2.44 m) C19 coupler BS 1363:
This is an auto-generated long summary of Tripp Lite P052-008 power cable Black 96.1" (2.44 m) C19 coupler BS 1363 based on the first three specs of the first five spec groups.

Tripp Lite P052-008. Cable length: 96.1" (2.44 m), Connector 1: C19 coupler, Connector 2: BS 1363. Input voltage: 250 V, Input current: 13 A

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
96.1" (2.44 m)
Connector 1 *
C19 coupler
Connector 2 *
BS 1363
Power
Input voltage
250 V
Input current
13 A
Weight & dimensions
Width
5.7" (144.8 mm)
Depth
6.9" (175.3 mm)
Height
0.252" (6.4 mm)
Weight
9.52 oz (270 g)
Packaging data
Package width
5.7" (144.8 mm)
Packaging data
Package depth
6.9" (175.3 mm)
Package height
0.252" (6.4 mm)
Package weight
14.5 oz (410 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332141993
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
3.6" (91.4 mm)
Master (outer) case length
7.6" (193 mm)
Master (outer) case height
8" (203.2 mm)
Master (outer) case weight
8.99 lbs (4.08 kg)
Quantity per master (outer) case
10 pc(s)
Other features
Country of origin
China
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)