location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N28F-15M-AQ InfiniBand/fibre optic cable 590.6" (15 m) QSFP+ OFNP Aqua color

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N28F-15M-AQ QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 15 m (49.2 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N28F-15M-AQ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332225559 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:32:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N28F-15M-AQ InfiniBand/fibre optic cable 590.6" (15 m) QSFP+ OFNP Aqua color
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ideal for Cisco switches, servers, routers and other high-end networking equipment
  • - Combines 4 full-duplex 10 Gbps SFP+ lanes for an aggregated 40 Gbps rate
  • - Multi-platform support for 40 Gb Ethernet, InfiniBand, Fibre Channel and PCIe
  • - Ergonomic push/pull tabs allow easy one-handed connection and disconnection
  • - Compliant with QSFP+ MSA and SFF-8436 architecture for full QSFP compatibility
Guarantee: 1-year limited
Long product name Tripp Lite N28F-15M-AQ InfiniBand/fibre optic cable 590.6" (15 m) QSFP+ OFNP Aqua color :
The short editorial description of Tripp Lite N28F-15M-AQ InfiniBand/fibre optic cable 590.6" (15 m) QSFP+ OFNP Aqua color

QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 15 m (49.2 ft.)
More>>>
Tripp Lite N28F-15M-AQ InfiniBand/fibre optic cable 590.6" (15 m) QSFP+ OFNP Aqua color:
The official marketing text of Tripp Lite N28F-15M-AQ InfiniBand/fibre optic cable 590.6" (15 m) QSFP+ OFNP Aqua color as supplied by the manufacturer

QSFP+ Fiber Cable Connects Network Equipment at Speeds up to 40 Gbps
This 15-meter (49.2-foot) QSFP+ Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 10 Gbps SFP+ channels into one affordable high-density package. Each male connector contains four fiber optic transceivers, each capable of data transfer speeds up to 10 Gbps. Together, the N28F-15M-AQ provides an aggregated speed up to 40 Gbps, making it ideal for switches, servers, routers and other high-end networking equipment.

Push/Pull Tab Connectors Provide Quick, Easy Connections
The hot-pluggable QSFP+ connectors include ergonomic push/pull tabs, which are easily accessible in high-density applications and make the cable easy to install and remove with just one hand.

Engineered and Optimized for Bandwidth-Intense Applications
This QSFP+ to QSFP+ cable integrates a 40 Gbps Ethernet-optimized 38-position “board as connector” design. Die-cast zinc connectors offer superior EMI (electromagnetic interference) resistance and reduced crosstalk. The connectors have also been tested to meet stringent insertion loss standards. The QSFP+ optical cable’s 8-pair wire technology is optimized for 40GBASE-CR4, 6G SAS, Fibre Channel, PCIe, SONET and InfiniBand applications. The plenum-rated OFNP jacket is designed for connecting network components in drop ceiling, walls and ducts.

Cisco-Compatible Cable Fully Compliant with the Latest Standards
This QSFP+ cable is fully compliant with the latest QSFP+ Multi-Source Agreement (MSA), IEEE 802.3ba standards and industry-standard SFF-8436 specifications. It is compatible with all QSFP and QSFP+ ports and Cisco’s QSFP-H40G-AOC1M cable.

Short summary description Tripp Lite N28F-15M-AQ InfiniBand/fibre optic cable 590.6" (15 m) QSFP+ OFNP Aqua color:
This short summary of the Tripp Lite N28F-15M-AQ InfiniBand/fibre optic cable 590.6" (15 m) QSFP+ OFNP Aqua color data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N28F-15M-AQ, 590.6" (15 m), OFNP, OM3, QSFP+, QSFP+

Long summary description Tripp Lite N28F-15M-AQ InfiniBand/fibre optic cable 590.6" (15 m) QSFP+ OFNP Aqua color:
This is an auto-generated long summary of Tripp Lite N28F-15M-AQ InfiniBand/fibre optic cable 590.6" (15 m) QSFP+ OFNP Aqua color based on the first three specs of the first five spec groups.

Tripp Lite N28F-15M-AQ. Cable length: 590.6" (15 m), Cable type: OFNP, Fiber optic type: OM3, Connector 1: QSFP+, Connector 2: QSFP+, Core diameter: 125 µm, Full duplex

Features
Cable length *
590.6" (15 m)
Fiber optic type
OM3
Connector 1 *
QSFP+
Connector 2 *
QSFP+
Connector 1 gender *
Male
Connector 2 gender *
Male
Cable type *
OFNP
Product color *
Aqua color
Full duplex
Yes
Core diameter
125 µm
Cladding diameter
50 µm
Fiber mode structure
Multi-mode
Ethernet interface type
40 Gigabit Ethernet
Country of origin
China
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332225556
Technical details
Compliance certificates
RoHS
Weight & dimensions
Cable diameter
0.114" (2.9 mm)
Packaging data
Quantity per pack
1 pc(s)
Package width
9.1" (231.1 mm)
Package depth
0.5" (12.7 mm)
Package height
12" (304.8 mm)
Package weight
6.7 oz (190 g)
Logistics data
Master (outer) case width
9.4" (238.8 mm)
Harmonized System (HS) code
8517.79.0000
Master (outer) case length
7.5" (190.5 mm)
Master (outer) case height
4.9" (124.5 mm)
Master (outer) case weight
2.54 lbs (1.15 kg)
Quantity per master (outer) case
5 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N28H-20M-AQ InfiniBand/fibre optic cable 787.4" (20 m) QSFP28 OFNP Aqua color Tripp Lite N28H-20M-AQ InfiniBand/fibre optic cable 787.4" (20 m) QSFP28 OFNP Aqua color
(show image)
N28H-20M-AQ N28H-20M-AQ QSFP28 to QSFP28 Active Optical Cable - 100GbE, AOC, M/M, Aqua, 20M (65.61 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N28H-30M-AQ InfiniBand/fibre optic cable 1181.1" (30 m) QSFP28 OFNP Aqua color Tripp Lite N28H-30M-AQ InfiniBand/fibre optic cable 1181.1" (30 m) QSFP28 OFNP Aqua color
(show image)
N28H-30M-AQ N28H-30M-AQ QSFP28 to QSFP28 Active Optical Cable - 100GbE, AOC, M/M, Aqua, 30M (98.42 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N28H-15M-AQ InfiniBand/fibre optic cable 590.6" (15 m) QSFP28 OFNP Aqua color Tripp Lite N28H-15M-AQ InfiniBand/fibre optic cable 590.6" (15 m) QSFP28 OFNP Aqua color
(show image)
N28H-15M-AQ N28H-15M-AQ QSFP28 to QSFP28 Active Optical Cable - 100GbE, AOC, M/M, Aqua, 15 m (49.2 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N28H-10M-AQ InfiniBand/fibre optic cable 393.7" (10 m) QSFP28 OFNP Aqua color Tripp Lite N28H-10M-AQ InfiniBand/fibre optic cable 393.7" (10 m) QSFP28 OFNP Aqua color
(show image)
N28H-10M-AQ N28H-10M-AQ QSFP28 to QSFP28 Active Optical Cable - 100GbE, AOC, M/M, Aqua, 10M (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N28H-03M-AQ InfiniBand/fibre optic cable 118.1" (3 m) QSFP28 OFNP Aqua color Tripp Lite N28H-03M-AQ InfiniBand/fibre optic cable 118.1" (3 m) QSFP28 OFNP Aqua color
(show image)
N28H-03M-AQ N28H-03M-AQ QSFP28 to QSFP28 Active Optical Cable - 100GbE, AOC, M/M, Aqua, 3M (9.84 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N28H-02M-AQ InfiniBand/fibre optic cable 78.7" (2 m) QSFP28 OFNP Aqua color Tripp Lite N28H-02M-AQ InfiniBand/fibre optic cable 78.7" (2 m) QSFP28 OFNP Aqua color
(show image)
N28H-02M-AQ N28H-02M-AQ QSFP28 to QSFP28 Active Optical Cable - 100GbE, AOC, M/M, Aqua, 2M (6.56 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N28H-01M-AQ InfiniBand/fibre optic cable 39.4" (1 m) QSFP28 OFNP Aqua color Tripp Lite N28H-01M-AQ InfiniBand/fibre optic cable 39.4" (1 m) QSFP28 OFNP Aqua color
(show image)
N28H-01M-AQ N28H-01M-AQ QSFP28 to QSFP28 Active Optical Cable - 100GbE, AOC, M/M, Aqua, 1M (3.28 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N28F-30M-AQ InfiniBand/fibre optic cable 1181.1" (30 m) QSFP+ OFNP Aqua color Tripp Lite N28F-30M-AQ InfiniBand/fibre optic cable 1181.1" (30 m) QSFP+ OFNP Aqua color
(show image)
N28F-30M-AQ N28F-30M-AQ QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 30M (98.42 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N28F-20M-AQ InfiniBand/fibre optic cable 787.4" (20 m) QSFP+ OFNP Aqua color Tripp Lite N28F-20M-AQ InfiniBand/fibre optic cable 787.4" (20 m) QSFP+ OFNP Aqua color
(show image)
N28F-20M-AQ N28F-20M-AQ QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 20M (65.61 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N28F-10M-AQ InfiniBand/fibre optic cable 393.7" (10 m) QSFP+ OFNP Aqua color Tripp Lite N28F-10M-AQ InfiniBand/fibre optic cable 393.7" (10 m) QSFP+ OFNP Aqua color
(show image)
N28F-10M-AQ N28F-10M-AQ QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 10M (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)