location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N844-LOOP-12F network cable tester Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N844-LOOP-12F MTP / MPO Fiber Optic Loopback Tester (Multimode 50/125um, OM3) - Female
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N844-LOOP-12F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188205 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:42:53
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N844-LOOP-12F network cable tester Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - MTP / MPO Loopback for 40GbE QSFP+ Optical Testing
  • - 50/125 OM3 6-Fiber
Guarantee: Lifetime limited
Long product name Tripp Lite N844-LOOP-12F network cable tester Black, Blue :
The short editorial description of Tripp Lite N844-LOOP-12F network cable tester Black, Blue

MTP / MPO Fiber Optic Loopback Tester (Multimode 50/125um, OM3) - Female
More>>>
Tripp Lite N844-LOOP-12F network cable tester Black, Blue:
The official marketing text of Tripp Lite N844-LOOP-12F network cable tester Black, Blue as supplied by the manufacturer

This N844-LOOP-12F MTP/MPO OM3 Fiber Optic Loopback Tester is typically used for test and measurement procedures in networking environments.The device is ideal for a multitude of applications that require signal looping in a MTP/MPO form factor. Features push-pull tab for easy disconnect. A dust cap is included for protection during storage.

Short summary description Tripp Lite N844-LOOP-12F network cable tester Black, Blue:
This short summary of the Tripp Lite N844-LOOP-12F network cable tester Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N844-LOOP-12F, 4" (101.6 mm), 0.5" (12.7 mm), 5.9" (149.9 mm), 0.353 oz (10 g), 4" (101.6 mm), 0.5" (12.7 mm)

Long summary description Tripp Lite N844-LOOP-12F network cable tester Black, Blue:
This is an auto-generated long summary of Tripp Lite N844-LOOP-12F network cable tester Black, Blue based on the first three specs of the first five spec groups.

Tripp Lite N844-LOOP-12F. Width: 4" (101.6 mm), Depth: 0.5" (12.7 mm), Height: 5.9" (149.9 mm). Country of origin: China, Master (outer) case width: 3.6" (91.4 mm), Master (outer) case length: 1" (25.4 mm)

Technical details
Supported connectors *
MPO/MTP
Product color
Black, Blue
Cable type
Multimode 50/125um, OM3
Easy to use
Yes
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332188202
Compliance certificates
RoHS
Weight & dimensions
Width
4" (101.6 mm)
Depth
0.5" (12.7 mm)
Height
5.9" (149.9 mm)
Weight
0.353 oz (10 g)
Package width
4" (101.6 mm)
Weight & dimensions
Package depth
0.5" (12.7 mm)
Package height
5.9" (149.9 mm)
Package weight
0.353 oz (10 g)
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Logistics data
Country of origin
China
Master (outer) case width
3.6" (91.4 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
5.9" (149.9 mm)
Master (outer) case weight
4.59 oz (130 g)
Quantity per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)