location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x2 1013 G3 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 13" Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite x2
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1013
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1013 G3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2TS94EA#ABB show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:39:41
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QuickSpecs (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite x2 1013 G3 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 13" Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Silver
  • - Intel® Core™ i5 i5-8250U 1.6 GHz
  • - Touchscreen 13" 3000 x 2000 pixels IPS LED backlight 3:2
  • - 8 GB LPDDR3-SDRAM 2133 MHz
  • - 256 GB SSD
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium Polymer (LiPo) 50 Wh 10.5 h 65 W
  • - Windows 10 Pro 64-bit
Long product name HP Elite x2 1013 G3 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 13" Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver :
The short editorial description of HP Elite x2 1013 G3 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 13" Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Intel Core i5-8250U (1.6GHz, 6MB), 13" 3kx2k IPS LED touch (3000 x 2000), 8GB LPDDR3 SDRAM, 256GB PCIe NVMe SSD, Intel UHD Graphics 620, 802.11a/b/g/n/ac, Bluetooth 4.2, 5MP/8MP webcam, Windows 10 Pro 64
More>>>
HP Elite x2 1013 G3 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 13" Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
The official marketing text of HP Elite x2 1013 G3 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 13" Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver as supplied by the manufacturer

Win the day with full PC performance and unleash creativity with the freedom of a tablet. Powerful processors handle your professional apps while tablet mobility lets you keep working on the go. The Elite x2 1013 delivers on the promise of the detachable device.

Creativity without compromise
- Powerfully handle your professional apps with this incredibly thin and light 13-inch detachable business PC. Get a pure tablet experience with the optional HP Rechargeable Active Pen.

Designed to bring people together
- Huddle with the team or connect across continents. Collaboration is built into the DNA of the HP Elite x2 1013, equipped with premium audio, high-resolution cameras, and a world facing mic.

Keep wandering eyes at bay
- Help protect your PC from outside threats with a comprehensive suite of security tools. Keep prying eyes away from your creations on the HP Elite x2 1013 with the optional HP Sure View Gen2 integrated privacy screen and the HP Sure View app in tablet mode.

Short summary description HP Elite x2 1013 G3 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 13" Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This short summary of the HP Elite x2 1013 G3 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 13" Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x2 1013 G3, Intel® Core™ i5, 1.6 GHz, 13", 3000 x 2000 pixels, 8 GB, 256 GB

Long summary description HP Elite x2 1013 G3 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 13" Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This is an auto-generated long summary of HP Elite x2 1013 G3 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 13" Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP Elite x2 1013 G3. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 13", Display resolution: 3000 x 2000 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Silver

The story is currently unavailable. Please, contact us.
Design
Product type *
Hybrid (2-in-1)
Product color *
Silver
Form factor *
Convertible (Detachable)
Housing material
Aluminum
Country of origin
China
Display
Display diagonal *
13"
Display resolution *
3000 x 2000 pixels
Touchscreen *
Yes
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
3:2
Display glass type
Gorilla Glass
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8250U
Processor cores
4
Processor threads
8
Processor boost frequency
3.4 GHz
Processor frequency *
1.6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
2133 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe 3.0, PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Front camera signal format
1080p
Infrared (IR) camera
Yes
Rear camera
Yes
Rear camera resolution (numeric)
8 MP
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 8265
Ethernet LAN
No
Bluetooth
Yes
Network
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
3
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Performance
Ambient light sensor
Yes
Accelerometer
Yes
Proximity sensor
Yes
Gyroscope
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3LA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
124967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
50 Wh
Battery life (max)
10.5 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
11.8" (300 mm)
Depth
9.11" (231.5 mm)
Height
0.524" (13.3 mm)
Weight (tablet mode)
28.9 oz (820 g)
Width (tablet mode)
11.8" (30 cm)
Depth (tablet mode)
9.09" (23.1 cm)
Height (tablet mode)
0.311" (7.9 mm)
Weight *
2.58 lbs (1.17 kg)
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 18:53:49
Uk has collected 16 expert reviews for HP Elite x2 1013 G3 Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 33 cm (13") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
T3.com
Updated:
2020-02-01 18:53:47
The general consensus is that Microsoft's early attempts to get Windows running on both desktops and tablets was a bit of a disaster, but several years down the line the endeavour now has a happy ending: a wealth of versatile 2-in-1 laptop/tablet Windows...
Good Powerful range of specs,Well built and design,Keyboard is a pleasure to type on...
Bad Middling battery life, Cost is on the high side, Stylus is optional...
Bottom line A slick and well-equipped 2-in-1 that's going to appeal if you're shopping at the premium end of the market, though you can perhaps find better value elsewhere.Reasons to buy+Powerful range of specs+Well built and design+Keyboard is a pleasure to type onR...
80%
itpro.co.uk
Updated:
2020-02-01 18:53:47
As business needs have evolved over the last decade, the popularity of 2-in-1s has swelled among professionals. These devices are renowned for their sleek aesthetic and versatility, but are also generally powerful enough to please the average user. Micros...
Good Great aesthetic, Crisp keyboard, Stunning display, Strong array of features...
Bad Very costly, No USB-A port, Middling performance, Disappointing battery life...
Bottom line The HP Elite X2 1013 G3 exudes class and certainly looks the part. It's highly versatile and a pleasure to use for most day-to-day tasks but falls short of the performance levels demanded from a high-end business unit, especially given its cost...
80%
zdnet.com
Updated:
2020-02-01 18:53:48
The lightweight 2-in-1 detachable is probably epitomised for many by Microsoft's Surface Pro devices, but HP -- among others -- takes a stab at this form factor too, and its previous outing, the Elite x2 1012, was an impressive Surface Pro alternative.Now...
Good Mobile broadband option, High resolution 13inch screen in a compact chassis, Good battery life, Light and portable...
Bad Stylus is an optional extra, USBC ports only, HP Sure View privacy screen only available on one lowresolution model, Expensive...
Bottom line HP's Elite x2 1013 G3 is a portable and flexible 2-in-1 detachable. It's certainly a step up from its predecessor, packing in a larger screen, and its keyboard is very usable. The high-resolution screen on my review sample was a pleasure to work with, and...
85%
notebookcheck.net
Updated:
2020-02-01 18:53:48
Complete redesign. Hewlett-Packard's Elite x2 1013 G3 is a 13-inch 2-in-1 equipped with a powerful quad-core CPU, two Thunderbolt 3 ports, a 3:2 3k display, an active stylus, and a keyboard dock...
Good bright 3k IPS display with decent color-space coverage, 3:2 display, impressive build quality, decent system performance, NVMe SSD, keyboard dock, backlight, 2x Thunderbolt 3, active stylus, free slot for WWAN modem, three-year warranty, easy maintenance...
Bad expensive, no card reader...
88%
Country Distributor
United Kingdom 1 distributor(s)